The Concept 500 anaerobic workstation is a mid-sized chamber designed for culturing obligate anaerobes in clinical microbiology, research, and food and beverage applications. It measures 1392 mm wide, 1025 mm high, and 797 mm deep externally, with an internal working volume of 41 liters per chamber and capacity for 504 standard 90mm plates. The workstation features real-time monitoring of oxygen, temperature, and humidity; an internal HEPA filter; Ezee Sleeve port systems for direct-hand access; a Single Plate Entry System; and a digital oxygen sensor with a 4-year replacement interval. Interlock purge times range from 60 to 90 seconds to achieve 0% oxygen, with user-selectable setpoints between 0% and 10%. The unit weighs 120 kg (264 lbs).
The Concept range has been rigorously tested to maximize productivity of systemized anaerobic or microaerophilic incubation; bringing together a host of features that you can trust, bringing immediate benefits to your busy laboratory.
The removable pop-off front cover (Pop-Off™) makes set-up and cleaning so easy; the modular-design provides users with true flexibility to expand and upgrade work spaces. It is by getting the small things right that sets this range apart. We know just how crucial it is for your equipment to support your teams to deliver effectively and efficiently every day.
Save time in getting patient samples efficiently into correct anaerobic conditions, with our fast interlock purge cycle times and Single Plate Entry System (SPES™). Go further with our remote monitoring and control system, allows complete control wherever you are.
Access your workstation quickly & easily with our Ezee Sleeve™ direct-hand access port system. It’s also so easy to clean with the removable pop-off front cover (Pop-Off™).
Check your environmental conditions at a glance, with our clear digital on-screen color-coded display, set to your specific parameters. With an optical sensor & HEPA filtration as standard, you can truly rely on the accuracy of set conditions.
Process more plates in one controlled environment with our high capacity workstations (up to 500 plates). Our modular design gives ultimate flexibility to expand and upgrade your workstation to offer a dual chamber controlled environment.
| Baker | |
|---|---|
| Product Category | Workbenches and Workstations (Industrial) |
| Product Number | Concept 500 |
| Product Name | Anaerobic Workstation |
| Type | Cleanroom |