The Bugbox Ax is an anaerobic workstation designed for culturing obligate anaerobes in applications such as clinical microbiology, food and beverage testing, and environmental research. It has an external footprint of 790 mm width, 679 mm depth, and 872 mm height, with an internal working space of 540 mm width, 546 mm depth, and 535 mm height, and can hold up to 270 standard 90 mm plates. The unit features a 10.7 L manual interlock with a 30-second purge cycle that accommodates 30 plates and includes an acrylic airtight chamber, palladium catalyst, and Ezee Sleeve™ gloveless access system. It maintains temperature control from ambient +5°C to 45°C with oxygen levels below 30 ppm (optionally below 5 ppm). The unit weighs 53 kg.
Baker’s anaerobic workstations are engineered specifically to help microbiologists cope with rising workloads and provide the best primary isolation rates. With quick and easy access via the Ezee Sleeve™ gloveless port system and energy-saving lighting that provides perfect illumination, with the new Bugbox Ax makes reading plates without exposing them to oxygen easy. Bugbox Ax can be used in even the smallest laboratory spaces. Its elegant design allows for 270 plate capacity (90mm plates) without taking up valuable bench space. Complementary features like the acrylic airtight chamber, palladium catalyst, and N2 purge in the interlock and the Ezee Sleeves™ all work to provide a strictly controlled, optimal anaerobic environment.
The Bugbox Ax is designed for a variety of applications including clinical microbiology, human microbe research, biofuels, dental research, environmental testing, food and beverage, and other research area where obligate anaerobes are cultured.
| Baker | |
|---|---|
| Product Category | Workbenches and Workstations (Industrial) |
| Product Number | Bugbox Ax |
| Product Name | Anaerobic Workstation |
| Type | Cleanroom |