The Bugbox Ax is an anaerobic workstation designed for culturing obligate anaerobes in applications such as clinical microbiology, food and beverage testing, and biofuel research. It has an external dimensions of 790 mm width, 679 mm depth, and 872 mm height, with an internal working volume of 540 mm width, 546 mm depth, and 535 mm height, supporting up to 270 90 mm plates. It features a 10.7 L interlock with a 30-second purge cycle capable of holding 30 plates, and a manual interlock door. The chamber maintains an oxygen level below 30 PPM (optional <5 PPM) and a temperature range of ambient +5°C to 45°C. It uses an acrylic airtight chamber, palladium catalyst, and N2 purge with Ezee Sleeves™ for gloveless access. The unit weighs 53 kg.
Baker’s anaerobic workstations are engineered specifically to help microbiologists cope with rising workloads and provide the best primary isolation rates. With quick and easy access via the Ezee Sleeve™ gloveless port system and energy-saving lighting that provides perfect illumination, with the new Bugbox Ax makes reading plates without exposing them to oxygen easy. Bugbox Ax can be used in even the smallest laboratory spaces. Its elegant design allows for 270 plate capacity (90mm plates) without taking up valuable bench space. Complementary features like the acrylic airtight chamber, palladium catalyst, and N2 purge in the interlock and the Ezee Sleeves™ all work to provide a strictly controlled, optimal anaerobic environment.
The Bugbox Ax is designed for a variety of applications including clinical microbiology, human microbe research, biofuels, dental research, environmental testing, food and beverage, and other research area where obligate anaerobes are cultured.
| Baker | |
|---|---|
| Product Category | Gloveboxes and Isolators |
| Product Number | Bugbox Ax |
| Product Name | Anaerobic Workstation |
| Isolator Type | Glovebox |
| Isolator Features | Compact / Mini |
| Glove Ports | 2 |