Backer Hotwatt Inc. Two Piece Band Heater MB Series

Description
Features The Backer Hotwatt Standard Band Heaters are manufactured in one or two piece constructions with maximum inside diameters of 11 1/2" and 22 1/2" respectively. Three or more sections are employed when heaters of larger diameters are needed (as for blown film extrusion dies). Holes and cutouts are available. Maximum wattage may be reduced with the addition of holes and cutouts. Drawing required for specific location. Made in U.S.A
Request a Quote
Description
Features The Backer Hotwatt Standard Band Heaters are manufactured in one or two piece constructions with maximum inside diameters of 11 1/2" and 22 1/2" respectively. Three or more sections are employed when heaters of larger diameters are needed (as for blown film extrusion dies). Holes and cutouts are available. Maximum wattage may be reduced with the addition of holes and cutouts. Drawing required for specific location. Made in U.S.A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MB Series consists of two-piece band heaters designed for cylindrical applications such as extrusion dies and plastic molding machines, with inside diameters up to 22 1/2". They feature a rust-resistant steel sheath, mica insulation, radial lock-up tabs, and post terminals. Heaters in this series operate at watt densities up to 40 watts per square inch, depending on temperature, and are available in multiple voltage ratings including 120V and 240V. Standard configurations cover inside diameters from 1" to 11 1/2" and widths from 1" to 3", with power ratings from 45W to 900W. They are manufactured in the U.S.A. and include U.L. Recognized and C.S.A. Certified approvals.

Datasheet Summary
Powered by GS/AI

The MB Series consists of two-piece band heaters designed for cylindrical applications such as extrusion dies and plastic molding machines, with inside diameters up to 22 1/2". They feature a rust-resistant steel sheath, mica insulation, radial lock-up tabs, and post terminals. Heaters in this series operate at watt densities up to 40 watts per square inch, depending on temperature, and are available in multiple voltage ratings including 120V and 240V. Standard configurations cover inside diameters from 1" to 11 1/2" and widths from 1" to 3", with power ratings from 45W to 900W. They are manufactured in the U.S.A. and include U.L. Recognized and C.S.A. Certified approvals.

Suppliers

Company
Product
Description
Supplier Links
Two Piece Band Heater - MB Series - Backer Hotwatt Inc.
Danvers, MA, USA
Two Piece Band Heater
MB Series
Two Piece Band Heater MB Series
Features The Backer Hotwatt Standard Band Heaters are manufactured in one or two piece constructions with maximum inside diameters of 11 1/2" and 22 1/2" respectively. Three or more sections are employed when heaters of larger diameters are needed (as for blown film extrusion dies). Holes and cutouts are available. Maximum wattage may be reduced with the addition of holes and cutouts. Drawing required for specific location. Made in U.S.A

Features

  • The Backer Hotwatt Standard Band Heaters are manufactured in one or two piece constructions with maximum inside diameters of 11 1/2" and 22 1/2" respectively. Three or more sections are employed when heaters of larger diameters are needed (as for blown film extrusion dies).
  • Holes and cutouts are available. Maximum wattage may be reduced with the addition of holes and cutouts. Drawing required for specific location.
  • Made in U.S.A
Supplier's Site Datasheet
One Piece Band Heater - MB Series - Backer Hotwatt Inc.
Danvers, MA, USA
One Piece Band Heater
MB Series
One Piece Band Heater MB Series
Features The Backer Hotwatt Standard Band Heaters are manufactured in one or two piece constructions with maximum inside diameters ranging from 11-1/2" to 22-1/2", respectively. Three or more sections are employed when heaters of larger diameters are needed (as for blown film extrusion dies). Holes and cutouts are available. Maximum wattage may be reduced with the addition of holes and cutouts. Drawing required for specific location. Made in U.S.A

Features

  • The Backer Hotwatt Standard Band Heaters are manufactured in one or two piece constructions with maximum inside diameters ranging from 11-1/2" to 22-1/2", respectively. Three or more sections are employed when heaters of larger diameters are needed (as for blown film extrusion dies).
  • Holes and cutouts are available. Maximum wattage may be reduced with the addition of holes and cutouts. Drawing required for specific location.
  • Made in U.S.A
Supplier's Site Datasheet

Technical Specifications

  Backer Hotwatt Inc. Backer Hotwatt Inc.
Product Category Electric Heaters Electric Heaters
Product Number MB Series MB Series
Product Name Two Piece Band Heater One Piece Band Heater
Heater Type Band Heater Band Heater
Maximum Operating (Sheath) Temperature 900 F (482 C) 900 F (482 C)
Heating Capacity 0.55 to 1.65 kW (1.88 to 5.63 MBH) 0.04 to 0.90 kW (0.1535 to 3.07 MBH)
Sleeve (Sheath) Material Steel Steel
Insulation Options Mica Mica
Unlock Full Specs
to access all available technical data

Similar Products

Pure Flow Air Heater - PFO Series - Backer Hotwatt Inc.
Specs
Heater Type HeatTorch; Air Heater
Max Air Temperature 800 F (427 C)
Maximum Air Flow 15 SCFM (25.5 m³/hr)
View Details
High Temperature Glasrope® Heater - GH16 - Backer Hotwatt Inc.
Specs
Heater Type Flexible Heater
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Sleeve (Sheath) Material Woven fiberglass
View Details
Low to Medium Watt Density Square Cartridge Heater - SS Series - Backer Hotwatt Inc.
Specs
Heater Type Cartridge Heater
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Heating Capacity 0.01 to 1.92 kW (0.0341 to 6.55 MBH)
View Details
Glasrope® Heater - GR Series - Backer Hotwatt Inc.
Specs
Heater Type Flexible Heater
Maximum Operating (Sheath) Temperature 900 F (482 C)
Heating Capacity 0.03 to 0.96 kW (0.1024 to 3.28 MBH)
View Details