Backer Hotwatt Inc. Ceramic Insulated Strip Heater CS Series

Description
Applications: Dies, Molds, Plastic Forming and Sealing. Tank and Kettle Heating. Features: The Hotwatt Stainless Steel Strip Heater provides clean, dependable heat with sheath temperatures up to 1200ºF (649ºC) and watt densities up to 40 watts per square inch. Because of the seamless stainless steel sheath, Hotwatt Ceramic Insulated Strip Heaters are dimensionally stable in milled slots. Made in U.S.A.
Request a Quote Datasheet
Description
Applications: Dies, Molds, Plastic Forming and Sealing. Tank and Kettle Heating. Features: The Hotwatt Stainless Steel Strip Heater provides clean, dependable heat with sheath temperatures up to 1200ºF (649ºC) and watt densities up to 40 watts per square inch. Because of the seamless stainless steel sheath, Hotwatt Ceramic Insulated Strip Heaters are dimensionally stable in milled slots. Made in U.S.A.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Insulated Strip Heater - CS Series - Backer Hotwatt Inc.
Danvers, MA, USA
Ceramic Insulated Strip Heater
CS Series
Ceramic Insulated Strip Heater CS Series
Applications: Dies, Molds, Plastic Forming and Sealing. Tank and Kettle Heating. Features: The Hotwatt Stainless Steel Strip Heater provides clean, dependable heat with sheath temperatures up to 1200ºF (649ºC) and watt densities up to 40 watts per square inch. Because of the seamless stainless steel sheath, Hotwatt Ceramic Insulated Strip Heaters are dimensionally stable in milled slots. Made in U.S.A.

Applications: Dies, Molds, Plastic Forming and Sealing. Tank and Kettle Heating.

Features:

  • The Hotwatt Stainless Steel Strip Heater provides clean, dependable heat with sheath temperatures up to 1200ºF (649ºC) and watt densities up to 40 watts per square inch.
  • Because of the seamless stainless steel sheath, Hotwatt Ceramic Insulated Strip Heaters are dimensionally stable in milled slots.
  • Made in U.S.A.
Supplier's Site Datasheet

Technical Specifications

  Backer Hotwatt Inc.
Product Category Electric Heaters
Product Number CS Series
Product Name Ceramic Insulated Strip Heater
Heater Type Strip
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Heating Capacity 0.04 to 4.32 kW (0.1365 to 14.74 MBH)
Sleeve (Sheath) Material Stainless Steel
Insulation Options Ceramic; Magnesium Oxide Insulation
Unlock Full Specs
to access all available technical data

Similar Products

Flanged Tubular Heater - B Series - Backer Hotwatt Inc.
Specs
Heater Type Immersion Heater
Heating Capacity 3.00 to 200.00 kW (10.24 to 682 MBH)
Sleeve (Sheath) Material Copper (optional feature); Nickel Alloy (optional feature); Stainless Steel (optional feature); Steel (optional feature)
View Details
Drum Heater, 55 Gal - DH Series - Backer Hotwatt Inc.
Specs
Heater Type Band Heater; Drum Heater
Maximum Operating (Sheath) Temperature 60 to 400 F (15.56 to 204 C)
Heating Capacity 2.00 to 3.00 kW (6.82 to 10.24 MBH)
View Details
Special Immersion Cartridge Heater - WB Series - Backer Hotwatt Inc.
Specs
Heater Type Immersion Heater; Cartridge Heater
Heating Capacity 1.50 to 7.00 kW (5.12 to 23.88 MBH)
Sleeve (Sheath) Material Stainless Steel
View Details
Two Piece Band Heater - MB Series - Backer Hotwatt Inc.
Specs
Heater Type Band Heater
Maximum Operating (Sheath) Temperature 900 F (482 C)
Heating Capacity 0.55 to 1.65 kW (1.88 to 5.63 MBH)
View Details