BRIM Electronics, Inc. Brimflex™ Vinyl Covered Fiberglass Sleeving B130

Description
BRIMFLEXä B130 is a Vinyl covered fiberglass sleeving recommended for temperature applications of up to +130°C. B130 is a high temperature PVC extrusion over a heat treated inorganic fiberglass braiding. It is very flexible. The fiberglass is non-flammable, & the outer PVC jacket is treated to make it heat resistant per UL FR-1. Neither will support combustion. NEMA VS-1, NEMA TS-1, ASTM-D-372. Color stability retained even after prolonged baking at elevated temperatures. Dielectric Strength: 4000V Avg. Meets MIL-I-3190/2 Class 130 Grade B-B-1, and UL recognized Class 130°C. STD. COLORS: Black, Yellow. Other colors available to order. OPER. TEMP.: -20°C to +130°C. RoHS compliant.
Request a Quote
Description
BRIMFLEXä B130 is a Vinyl covered fiberglass sleeving recommended for temperature applications of up to +130°C. B130 is a high temperature PVC extrusion over a heat treated inorganic fiberglass braiding. It is very flexible. The fiberglass is non-flammable, & the outer PVC jacket is treated to make it heat resistant per UL FR-1. Neither will support combustion. NEMA VS-1, NEMA TS-1, ASTM-D-372. Color stability retained even after prolonged baking at elevated temperatures. Dielectric Strength: 4000V Avg. Meets MIL-I-3190/2 Class 130 Grade B-B-1, and UL recognized Class 130°C. STD. COLORS: Black, Yellow. Other colors available to order. OPER. TEMP.: -20°C to +130°C. RoHS compliant.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Brimflex™ Vinyl Covered Fiberglass Sleeving - B130 - BRIM Electronics, Inc.
Lodi, NJ, United States
Brimflex™ Vinyl Covered Fiberglass Sleeving
B130
Brimflex™ Vinyl Covered Fiberglass Sleeving B130
BRIMFLEXä B130 is a Vinyl covered fiberglass sleeving recommended for temperature applications of up to +130°C. B130 is a high temperature PVC extrusion over a heat treated inorganic fiberglass braiding. It is very flexible. The fiberglass is non-flammable, & the outer PVC jacket is treated to make it heat resistant per UL FR-1. Neither will support combustion. NEMA VS-1, NEMA TS-1, ASTM-D-372. Color stability retained even after prolonged baking at elevated temperatures. Dielectric Strength: 4000V Avg. Meets MIL-I-3190/2 Class 130 Grade B-B-1, and UL recognized Class 130°C. STD. COLORS: Black, Yellow. Other colors available to order. OPER. TEMP.: -20°C to +130°C. RoHS compliant.

BRIMFLEXä B130 is a Vinyl covered fiberglass sleeving recommended for temperature applications of up to +130°C. B130 is a high temperature PVC extrusion over a heat treated inorganic fiberglass braiding. It is very flexible. The fiberglass is non-flammable, & the outer PVC jacket is treated to make it heat resistant per UL FR-1. Neither will support combustion. NEMA VS-1, NEMA TS-1, ASTM-D-372. Color stability retained even after prolonged baking at elevated temperatures. Dielectric Strength: 4000V Avg. Meets MIL-I-3190/2 Class 130 Grade B-B-1, and UL recognized Class 130°C. STD. COLORS: Black, Yellow. Other colors available to order. OPER. TEMP.: -20°C to +130°C. RoHS compliant.

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Protective Sleeving
Product Number B130
Product Name Brimflex™ Vinyl Covered Fiberglass Sleeving
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Monofilament Braided Sleeving - BMP - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material PET (Polyethylene Terephthalate)
Operating Temperature -70 to 230 C (-94 to 446 F)
View Details
Flat Tinned Copper Braid Sleeving - 1110 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 3.25 inch (1.17 to 82.55 mm)
View Details
Brimflex™ Shrinkable Heavy Wall PVC Tubing - SH110 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details