BRIM Electronics, Inc. Brimflex™ Silicone Rubber Covered Fiberglass Sleeving B200

Description
BRIMFLEXä B200 Silicone Rubber covered fiberglass sleeving is an excellent inorganic high & low temperature insulating material. B200 provides greater mechanical strength because it is more concentric, homogenous and denser than conventional dip coated Silicone Rubber Fiberglass sleeving. The Silicone Rubber used for our B200 series is bonded to the supporting fiberglass braid so it won't push back or peel. It is suitable for insulation of leads and connections of electrical and electronic components in applications requiring high and low temperature flexibility. It is resistant to moisture, corona, ozone, radiation, compression set, fungus, most chemicals and solvents, weathering, flexure fatigue and heat degradation. Self-extinguishing (upon removal of flame per UL VW-1). The coating maintains it's electrical integrity, even under severe fire conditions, by forming a non-conductive ash. Conforms to MIL-I-3190/6 Type D Cat. C, Grade A (8000V average Dielectric Strength), NEMA TS-1 & UL, IEEE Class H 200°C. OPER. TEMP.: -70°C to +200°C. RoHS compliant. Std. color: White. Other colors available to order.
Request a Quote
Description
BRIMFLEXä B200 Silicone Rubber covered fiberglass sleeving is an excellent inorganic high & low temperature insulating material. B200 provides greater mechanical strength because it is more concentric, homogenous and denser than conventional dip coated Silicone Rubber Fiberglass sleeving. The Silicone Rubber used for our B200 series is bonded to the supporting fiberglass braid so it won't push back or peel. It is suitable for insulation of leads and connections of electrical and electronic components in applications requiring high and low temperature flexibility. It is resistant to moisture, corona, ozone, radiation, compression set, fungus, most chemicals and solvents, weathering, flexure fatigue and heat degradation. Self-extinguishing (upon removal of flame per UL VW-1). The coating maintains it's electrical integrity, even under severe fire conditions, by forming a non-conductive ash. Conforms to MIL-I-3190/6 Type D Cat. C, Grade A (8000V average Dielectric Strength), NEMA TS-1 & UL, IEEE Class H 200°C. OPER. TEMP.: -70°C to +200°C. RoHS compliant. Std. color: White. Other colors available to order.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Brimflex™ Silicone Rubber Covered Fiberglass Sleeving - B200 - BRIM Electronics, Inc.
Lodi, NJ, United States
Brimflex™ Silicone Rubber Covered Fiberglass Sleeving
B200
Brimflex™ Silicone Rubber Covered Fiberglass Sleeving B200
BRIMFLEXä B200 Silicone Rubber covered fiberglass sleeving is an excellent inorganic high & low temperature insulating material. B200 provides greater mechanical strength because it is more concentric, homogenous and denser than conventional dip coated Silicone Rubber Fiberglass sleeving. The Silicone Rubber used for our B200 series is bonded to the supporting fiberglass braid so it won't push back or peel. It is suitable for insulation of leads and connections of electrical and electronic components in applications requiring high and low temperature flexibility. It is resistant to moisture, corona, ozone, radiation, compression set, fungus, most chemicals and solvents, weathering, flexure fatigue and heat degradation. Self-extinguishing (upon removal of flame per UL VW-1). The coating maintains it's electrical integrity, even under severe fire conditions, by forming a non-conductive ash. Conforms to MIL-I-3190/6 Type D Cat. C, Grade A (8000V average Dielectric Strength), NEMA TS-1 & UL, IEEE Class H 200°C. OPER. TEMP.: -70°C to +200°C. RoHS compliant. Std. color: White. Other colors available to order.

BRIMFLEXä B200 Silicone Rubber covered fiberglass sleeving is an excellent inorganic high & low temperature insulating material. B200 provides greater mechanical strength because it is more concentric, homogenous and denser than conventional dip coated Silicone Rubber Fiberglass sleeving. The Silicone Rubber used for our B200 series is bonded to the supporting fiberglass braid so it won't push back or peel. It is suitable for insulation of leads and connections of electrical and electronic components in applications requiring high and low temperature flexibility. It is resistant to moisture, corona, ozone, radiation, compression set, fungus, most chemicals and solvents, weathering, flexure fatigue and heat degradation. Self-extinguishing (upon removal of flame per UL VW-1). The coating maintains it's electrical integrity, even under severe fire conditions, by forming a non-conductive ash. Conforms to MIL-I-3190/6 Type D Cat. C, Grade A (8000V average Dielectric Strength), NEMA TS-1 & UL, IEEE Class H 200°C. OPER. TEMP.: -70°C to +200°C. RoHS compliant. Std. color: White. Other colors available to order.

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Protective Sleeving
Product Number B200
Product Name Brimflex™ Silicone Rubber Covered Fiberglass Sleeving
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable PTFE - SH254 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details
Shrinkable Irradiated Polyolefin Tubing - SH135 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Extruded Shrinkable Modified PTFE (PolyTetraFluoroEthylene) Resin Tubing - SH250 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details