BRIM Electronics, Inc. Convoluted Tubing, TFE BCT

Description
BRIM MIL SPEC. extra flexible, helically convoluted tubings of TFE, FEP or TEFZEL insulation provides all of the superior electrical and chemical capabilities of extruded smooth bore tubings, with greater flexibility. Helical convolutions allow a smaller bend radii than straight tubing. Protect wires & cables, gases & fluids, from harsh, impure or abrasive outside conditions with greater flexibility. All convoluted tubings are manufactured from virgin resins per MIL-T-81914. They are non-flammable (they won't support flame), highly crush, moisture & fungus resistant (they won't support growth), chemically inert to most corrosives and solvents, lightweight yet strong, having excellent dielectric properties. TEFZEL is especially suitable for high radiation environments. FEP & TFE are suitable for electrical/electroni c, aerospace, robotics, marine and many biomedical applications, such as ultrasonic cleaning & water baths, DI water heaters or hot acid etching systems, and filling equipment. STD.COLOR: Natural (Translucent). Colors are available to order. OPER. TEMP.: TFE*: -90°C/+260°C FEP*: -67°C/+200°C TEFZEL: -100°C/+150°C
Request a Quote
Description
BRIM MIL SPEC. extra flexible, helically convoluted tubings of TFE, FEP or TEFZEL insulation provides all of the superior electrical and chemical capabilities of extruded smooth bore tubings, with greater flexibility. Helical convolutions allow a smaller bend radii than straight tubing. Protect wires & cables, gases & fluids, from harsh, impure or abrasive outside conditions with greater flexibility. All convoluted tubings are manufactured from virgin resins per MIL-T-81914. They are non-flammable (they won't support flame), highly crush, moisture & fungus resistant (they won't support growth), chemically inert to most corrosives and solvents, lightweight yet strong, having excellent dielectric properties. TEFZEL is especially suitable for high radiation environments. FEP & TFE are suitable for electrical/electroni c, aerospace, robotics, marine and many biomedical applications, such as ultrasonic cleaning & water baths, DI water heaters or hot acid etching systems, and filling equipment. STD.COLOR: Natural (Translucent). Colors are available to order. OPER. TEMP.: TFE*: -90°C/+260°C FEP*: -67°C/+200°C TEFZEL: -100°C/+150°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
Lodi, NJ, United States
Convoluted Tubing, TFE
BCT
Convoluted Tubing, TFE BCT
BRIM MIL SPEC. extra flexible, helically convoluted tubings of TFE, FEP or TEFZEL insulation provides all of the superior electrical and chemical capabilities of extruded smooth bore tubings, with greater flexibility. Helical convolutions allow a smaller bend radii than straight tubing. Protect wires & cables, gases & fluids, from harsh, impure or abrasive outside conditions with greater flexibility. All convoluted tubings are manufactured from virgin resins per MIL-T-81914. They are non-flammable (they won't support flame), highly crush, moisture & fungus resistant (they won't support growth), chemically inert to most corrosives and solvents, lightweight yet strong, having excellent dielectric properties. TEFZEL is especially suitable for high radiation environments. FEP & TFE are suitable for electrical/electroni c, aerospace, robotics, marine and many biomedical applications, such as ultrasonic cleaning & water baths, DI water heaters or hot acid etching systems, and filling equipment. STD.COLOR: Natural (Translucent). Colors are available to order. OPER. TEMP.: TFE*: -90°C/+260°C FEP*: -67°C/+200°C TEFZEL: -100°C/+150°C

BRIM MIL SPEC. extra flexible, helically convoluted tubings of TFE, FEP or TEFZEL insulation provides all of the superior electrical and chemical capabilities of extruded smooth bore tubings, with greater flexibility.
Helical convolutions allow a smaller bend radii than straight tubing. Protect wires & cables, gases & fluids, from harsh, impure or abrasive outside conditions with greater flexibility. All convoluted tubings are manufactured from virgin resins per MIL-T-81914. They are non-flammable (they won't support flame), highly crush, moisture & fungus resistant (they won't support growth), chemically inert to most corrosives and solvents, lightweight yet strong, having excellent dielectric properties.
TEFZEL is especially suitable for high radiation environments. FEP & TFE are suitable for electrical/electronic, aerospace, robotics, marine and many biomedical applications, such as ultrasonic cleaning & water baths, DI water heaters or hot acid etching systems, and filling equipment.
STD.COLOR: Natural (Translucent). Colors are available to order.
OPER. TEMP.: TFE*: -90°C/+260°C FEP*: -67°C/+200°C TEFZEL: -100°C/+150°C

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Tubing
Product Number BCT
Product Name Convoluted Tubing, TFE
Type Plastic; Electrical
Material Fluoropolymer; TFE
Shape Round
Application General Purpose
Design Units English
Unlock Full Specs
to access all available technical data

Similar Products

Brimlon™ PTFE Fluoropolymer Tubing, Light Wall PTFE - BLW - BRIM Electronics, Inc.
Specs
Type Plastic; Electrical
Material Polytetrafluoroethylene; Fluoropolymer
Shape Round
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Plastic; Electrical
Material Fluoropolymer; FEP
Shape Round
View Details
Brimlon™ PTFE Fluoropolymer Tubing, Light Wall PTFE - BLW - BRIM Electronics, Inc.
Specs
Type Plastic; Electrical
Material Polytetrafluoroethylene; Fluoropolymer
Shape Round
View Details
Brimlon™ PTFE Fluoropolymer Tubing, Thin Wall PTFE - BTW - BRIM Electronics, Inc.
Specs
Type Plastic; Electrical
Material Polytetrafluoroethylene; Fluoropolymer
Shape Round
View Details