BRIM Electronics, Inc. Heavy Duty Shielded Control Cable 3019

Description
MIL-W-16878D Ty. C-18, 19/30 TC conductors, twisted, mylar wrap, braided tinned copper shield -- 90% minimum coverage — chrome PVC jacket overall. Color coded. Cable resistant to acids, oils, moisture, solvents alkalis, fungus. Cable meets UL VW-1 vertical flame test requirements. Suitable as an interconnecting cable for electronic equipment, instrumentation, control, telemetry data, & in remote control of sensitive recording instruments. OPER.TEMP.: -55°C to +105°C. OPER. VOLT.: 1000V. STD. P-U: 500', 1000'. COLOR CODE FOR 3019 SERIES: 1-Black, 2-White, 3-Red, 4-Green, 5-Orange, 6-Blue, 7-White/Black, 8-Red/Blk, 9-Grn/Blk, 10-Org/Blk, 11-Blue/Blk, 12-Blk/White, 13-Red/White, 14-Grn/White, 15-Blue/White, 16-Blk/Red, 17-White/Red, 18-Org/Red, 19-Blue/Red, 20-Red/Grn, 21-Org/Grn, 22-Blk/White/Red, 23-White/Blk/Red, 24-Red/Blk/White, 25-Grn/Blk/White, 26-Org/Blk/White, 27-Blue/Blk/White, 28-Blk/Red/Grn, 29-White/Red/Grn, 30-Red/Blk/Grn. OTHER CONSTRUCTIONS AVAILABLE TO ORDER. RoHS compliant constructions are available to order.
Request a Quote
Description
MIL-W-16878D Ty. C-18, 19/30 TC conductors, twisted, mylar wrap, braided tinned copper shield -- 90% minimum coverage — chrome PVC jacket overall. Color coded. Cable resistant to acids, oils, moisture, solvents alkalis, fungus. Cable meets UL VW-1 vertical flame test requirements. Suitable as an interconnecting cable for electronic equipment, instrumentation, control, telemetry data, & in remote control of sensitive recording instruments. OPER.TEMP.: -55°C to +105°C. OPER. VOLT.: 1000V. STD. P-U: 500', 1000'. COLOR CODE FOR 3019 SERIES: 1-Black, 2-White, 3-Red, 4-Green, 5-Orange, 6-Blue, 7-White/Black, 8-Red/Blk, 9-Grn/Blk, 10-Org/Blk, 11-Blue/Blk, 12-Blk/White, 13-Red/White, 14-Grn/White, 15-Blue/White, 16-Blk/Red, 17-White/Red, 18-Org/Red, 19-Blue/Red, 20-Red/Grn, 21-Org/Grn, 22-Blk/White/Red, 23-White/Blk/Red, 24-Red/Blk/White, 25-Grn/Blk/White, 26-Org/Blk/White, 27-Blue/Blk/White, 28-Blk/Red/Grn, 29-White/Red/Grn, 30-Red/Blk/Grn. OTHER CONSTRUCTIONS AVAILABLE TO ORDER. RoHS compliant constructions are available to order.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Shielded Control Cable - 3019 - BRIM Electronics, Inc.
Lodi, NJ, United States
Heavy Duty Shielded Control Cable
3019
Heavy Duty Shielded Control Cable 3019
MIL-W-16878D Ty. C-18, 19/30 TC conductors, twisted, mylar wrap, braided tinned copper shield -- 90% minimum coverage — chrome PVC jacket overall. Color coded. Cable resistant to acids, oils, moisture, solvents alkalis, fungus. Cable meets UL VW-1 vertical flame test requirements. Suitable as an interconnecting cable for electronic equipment, instrumentation, control, telemetry data, & in remote control of sensitive recording instruments. OPER.TEMP.: -55°C to +105°C. OPER. VOLT.: 1000V. STD. P-U: 500', 1000'. COLOR CODE FOR 3019 SERIES: 1-Black, 2-White, 3-Red, 4-Green, 5-Orange, 6-Blue, 7-White/Black, 8-Red/Blk, 9-Grn/Blk, 10-Org/Blk, 11-Blue/Blk, 12-Blk/White, 13-Red/White, 14-Grn/White, 15-Blue/White, 16-Blk/Red, 17-White/Red, 18-Org/Red, 19-Blue/Red, 20-Red/Grn, 21-Org/Grn, 22-Blk/White/Red, 23-White/Blk/Red, 24-Red/Blk/White, 25-Grn/Blk/White, 26-Org/Blk/White, 27-Blue/Blk/White, 28-Blk/Red/Grn, 29-White/Red/Grn, 30-Red/Blk/Grn. OTHER CONSTRUCTIONS AVAILABLE TO ORDER. RoHS compliant constructions are available to order.

MIL-W-16878D Ty. C-18, 19/30 TC conductors, twisted, mylar wrap, braided tinned copper shield -- 90% minimum coverage — chrome PVC jacket overall. Color coded. Cable resistant to acids, oils, moisture, solvents alkalis, fungus. Cable meets UL VW-1 vertical flame test requirements. Suitable as an interconnecting cable for electronic equipment, instrumentation, control, telemetry data, & in remote control of sensitive recording instruments.

OPER.TEMP.: -55°C to +105°C. OPER. VOLT.: 1000V. STD. P-U: 500', 1000'.

COLOR CODE FOR 3019 SERIES: 1-Black, 2-White, 3-Red, 4-Green, 5-Orange, 6-Blue,
7-White/Black, 8-Red/Blk, 9-Grn/Blk, 10-Org/Blk, 11-Blue/Blk, 12-Blk/White,
13-Red/White, 14-Grn/White, 15-Blue/White, 16-Blk/Red, 17-White/Red, 18-Org/Red,
19-Blue/Red, 20-Red/Grn, 21-Org/Grn, 22-Blk/White/Red, 23-White/Blk/Red,
24-Red/Blk/White, 25-Grn/Blk/White, 26-Org/Blk/White, 27-Blue/Blk/White,
28-Blk/Red/Grn, 29-White/Red/Grn, 30-Red/Blk/Grn.

OTHER CONSTRUCTIONS AVAILABLE TO ORDER.
RoHS compliant constructions are available to order.

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Control and Instrumentation Cables
Product Number 3019
Product Name Heavy Duty Shielded Control Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Standards / Certifications RoHS; MIL-SPEC; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Bribbon™ 100 Ohm Controlled Impedance Cable - 2828 - BRIM Electronics, Inc.
Specs
Standards / Certifications CSA Mark; MIL-SPEC
North American 28 AWG
Number of Conductors 9 to 64 #
View Details
Unshielded Telemetry Cable, MIL-W-16878D Type C - 3010 - BRIM Electronics, Inc.
Specs
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Mylar Wrap
View Details
Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield, 22AWG, Solid Conductors - 1635 - BRIM Electronics, Inc.
Specs
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
View Details
Miniflyx™ Miniature Ultra-flexible Shielded Instrumentation Cable - 1208 / 1209 - BRIM Electronics, Inc.
Specs
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
View Details