BRIM Electronics, Inc. Bribbon™ 100 Ohm Controlled Impedance Cable 2828

Description
28 AWG stranded tinned copper conductors UL VW-1, .010" wall of 105°C. Conductors are laid parallel into a flat ribbon cable. Conductors are colored Gray, with one edge Red for polarity identification. BRIM BRIBBONä cables are designed for fast, mass termination for all standard .050" IDC connectors. Double contour allows reverse plane terminations. Easy conductor seperation for circuit routing and uniform breakouts for harness production. Meets UL 2651, CSA FT-1 & MIL-C-49055/1. BRIM BRIBBONä cables replace bulky round twisted paired cables, providing easy routing and greater space utilization within confined chassis. Precise spacing for controlled electrical characteristics -- controlled crosstalk through precisely controlled impedance and capacitance. OPER. VOLT.: 300V. OPER. TEMP.: -40°C to +80°C. OPER. CURRENT: 1 AMP Nom. OPER.IMPEDANCE: 105 Ohms Nom.* OPER. CAPACITANCE: 15pF/Ft. Nom.* OPER. PROPERGATION DELAY: 1.4 ns/ft.Nom.* INSUL.RESISTANCE: > 1000 megohms/ft. COND.RESISTANCE: 67.5 Ohms/1000ft. STD. P-U: 100'
Request a Quote
Description
28 AWG stranded tinned copper conductors UL VW-1, .010" wall of 105°C. Conductors are laid parallel into a flat ribbon cable. Conductors are colored Gray, with one edge Red for polarity identification. BRIM BRIBBONä cables are designed for fast, mass termination for all standard .050" IDC connectors. Double contour allows reverse plane terminations. Easy conductor seperation for circuit routing and uniform breakouts for harness production. Meets UL 2651, CSA FT-1 & MIL-C-49055/1. BRIM BRIBBONä cables replace bulky round twisted paired cables, providing easy routing and greater space utilization within confined chassis. Precise spacing for controlled electrical characteristics -- controlled crosstalk through precisely controlled impedance and capacitance. OPER. VOLT.: 300V. OPER. TEMP.: -40°C to +80°C. OPER. CURRENT: 1 AMP Nom. OPER.IMPEDANCE: 105 Ohms Nom.* OPER. CAPACITANCE: 15pF/Ft. Nom.* OPER. PROPERGATION DELAY: 1.4 ns/ft.Nom.* INSUL.RESISTANCE: > 1000 megohms/ft. COND.RESISTANCE: 67.5 Ohms/1000ft. STD. P-U: 100'
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bribbon™ 100 Ohm Controlled Impedance Cable - 2828 - BRIM Electronics, Inc.
Lodi, NJ, United States
Bribbon™ 100 Ohm Controlled Impedance Cable
2828
Bribbon™ 100 Ohm Controlled Impedance Cable 2828
28 AWG stranded tinned copper conductors UL VW-1, .010" wall of 105°C. Conductors are laid parallel into a flat ribbon cable. Conductors are colored Gray, with one edge Red for polarity identification. BRIM BRIBBONä cables are designed for fast, mass termination for all standard .050" IDC connectors. Double contour allows reverse plane terminations. Easy conductor seperation for circuit routing and uniform breakouts for harness production. Meets UL 2651, CSA FT-1 & MIL-C-49055/1. BRIM BRIBBONä cables replace bulky round twisted paired cables, providing easy routing and greater space utilization within confined chassis. Precise spacing for controlled electrical characteristics -- controlled crosstalk through precisely controlled impedance and capacitance. OPER. VOLT.: 300V. OPER. TEMP.: -40°C to +80°C. OPER. CURRENT: 1 AMP Nom. OPER.IMPEDANCE: 105 Ohms Nom.* OPER. CAPACITANCE: 15pF/Ft. Nom.* OPER. PROPERGATION DELAY: 1.4 ns/ft.Nom.* INSUL.RESISTANCE: > 1000 megohms/ft. COND.RESISTANCE: 67.5 Ohms/1000ft. STD. P-U: 100'

28 AWG stranded tinned copper conductors UL VW-1, .010" wall of 105°C. Conductors are laid parallel into a flat ribbon cable. Conductors are colored Gray, with one edge Red for polarity identification. BRIM BRIBBONä cables are designed for fast, mass termination for all standard .050" IDC connectors. Double contour allows reverse plane terminations. Easy conductor seperation for circuit routing and uniform breakouts for harness production. Meets UL 2651, CSA FT-1 & MIL-C-49055/1.

BRIM BRIBBONä cables replace bulky round twisted paired cables, providing easy routing and greater space utilization within confined chassis. Precise spacing for controlled electrical characteristics -- controlled crosstalk through precisely controlled impedance and capacitance. OPER. VOLT.: 300V. OPER. TEMP.: -40°C to +80°C. OPER. CURRENT: 1 AMP Nom. OPER.IMPEDANCE: 105 Ohms Nom.* OPER. CAPACITANCE: 15pF/Ft. Nom.* OPER. PROPERGATION DELAY: 1.4 ns/ft.Nom.* INSUL.RESISTANCE: > 1000 megohms/ft. COND.RESISTANCE: 67.5 Ohms/1000ft. STD. P-U: 100'

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Control and Instrumentation Cables
Product Number 2828
Product Name Bribbon™ 100 Ohm Controlled Impedance Cable
Standards / Certifications CSA Mark; MIL-SPEC
North American 28 AWG
Number of Conductors 9 to 64 #
Rated Voltage 0.3000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Component Cable - 1812 / 1813 / 1815 - BRIM Electronics, Inc.
Specs
Cable Jacket Silicon Rubber
Cable Insulation SBR
Cable Conductor Copper
View Details
CPE Weather Resistant Cordage - 1890 / 1891 / 1892 / 1893 / 1894 / 1895 / 1896 / 1897 / 1898 / 1899 - BRIM Electronics, Inc.
Specs
Product Type Multiconductor Cable; Power Cable
Cable Jacket CPE
Cable Insulation Ethylene Propylene Diene Elastomer
View Details
Shielded, Unjacketed - 1615 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Standards / Certifications MIL-SPEC
North American 28 AWG
Number of Conductors 2 to 5 #
View Details
FEP Jacket Over the Shield - 1791 / 1792 / 1793 - BRIM Electronics, Inc.
Specs
Cable Jacket FEP
Cable Insulation FEP
Cable Conductor Silver-plated Copper
View Details