BRIM Electronics, Inc. Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield, 22AWG, Solid Conductors 1635

Description
Conductors in each pair are composed of 22 AWG (1) TC, .013" PVC insulation, each pair twisted with a 24(1) TC drain wire, then an Aluminum Mylar foil shield, foil in. The shielded pairs are cabled, chrome PVC jacket overall. Color coded. 100% shielding coverage. Suitable for audio, pulse, data, & RF applications requiring superior circuit isolation. OPER. TEMP.: -20°C to +80°C. Nom. Capacitance between conductors connected to shield: 43pF/ft. Nom. Capacitance between one conductor and remaining conductor connected to shield: 82pF/ft. OPER. VOLT.: 300V. See color code for paired cables. STD. P-U: 500’, 1000’
Request a Quote
Description
Conductors in each pair are composed of 22 AWG (1) TC, .013" PVC insulation, each pair twisted with a 24(1) TC drain wire, then an Aluminum Mylar foil shield, foil in. The shielded pairs are cabled, chrome PVC jacket overall. Color coded. 100% shielding coverage. Suitable for audio, pulse, data, & RF applications requiring superior circuit isolation. OPER. TEMP.: -20°C to +80°C. Nom. Capacitance between conductors connected to shield: 43pF/ft. Nom. Capacitance between one conductor and remaining conductor connected to shield: 82pF/ft. OPER. VOLT.: 300V. See color code for paired cables. STD. P-U: 500’, 1000’
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield, 22AWG, Solid Conductors - 1635 - BRIM Electronics, Inc.
Lodi, NJ, United States
Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield, 22AWG, Solid Conductors
1635
Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield, 22AWG, Solid Conductors 1635
Conductors in each pair are composed of 22 AWG (1) TC, .013" PVC insulation, each pair twisted with a 24(1) TC drain wire, then an Aluminum Mylar foil shield, foil in. The shielded pairs are cabled, chrome PVC jacket overall. Color coded. 100% shielding coverage. Suitable for audio, pulse, data, & RF applications requiring superior circuit isolation. OPER. TEMP.: -20°C to +80°C. Nom. Capacitance between conductors connected to shield: 43pF/ft. Nom. Capacitance between one conductor and remaining conductor connected to shield: 82pF/ft. OPER. VOLT.: 300V. See color code for paired cables. STD. P-U: 500’, 1000’

Conductors in each pair are composed of 22 AWG (1) TC, .013" PVC insulation, each pair twisted with a 24(1) TC drain wire, then an Aluminum Mylar foil shield, foil in. The shielded pairs are cabled, chrome PVC jacket overall. Color coded. 100% shielding coverage. Suitable for audio, pulse, data, & RF applications requiring superior circuit isolation. OPER. TEMP.: -20°C to +80°C. Nom. Capacitance between conductors connected to shield: 43pF/ft. Nom. Capacitance between one conductor and remaining conductor connected to shield: 82pF/ft. OPER. VOLT.: 300V. See color code for paired cables.
STD. P-U: 500’, 1000’

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Control and Instrumentation Cables
Product Number 1635
Product Name Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield, 22AWG, Solid Conductors
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Aluminum Mylar Foil Shield
Unlock Full Specs
to access all available technical data

Similar Products

Miniflyx™ Ultra-flexible Shielded Instrumentation Cable - 1208 - BRIM Electronics, Inc.
Specs
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
View Details
Braided Tinned Copper Shielded Cable - 1649 / 1650 / 1651 / 1652 / 1653 / 1654 / 1655 / 1656 - BRIM Electronics, Inc.
Specs
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
View Details
Miniature Cable, Clear PVC Jacket, Unshielded - 1610 - BRIM Electronics, Inc.
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding No Shielding
Standards / Certifications RoHS; MIL-SPEC
View Details
Shielded, Unjacketed - 1615 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Standards / Certifications MIL-SPEC
North American 28 AWG
Number of Conductors 2 to 5 #
View Details