BNZ-28 -- INSULATING FIRE BRICK
BNZ Materials, Inc.
Insulating Fire Brick
BNZ-28
Technical Specifications
|
Product Category
|
Bricks |
|
Product Number
|
BNZ-28 |
|
Product Name
|
Insulating Fire Brick |
|
Applications
|
Chemical or material processing; Foundry / Metal Processing; Refractory or High Temperature Insulation; Structural
|
|
Material Type
|
Alumina; Kaolin / Clay Based
|
|
Max Use Temperature
|
1538 C (2800 F)
|
|
MOR / Flexural Strength
|
220 psi (1517 KPa)
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
BuildingConstruction
Material Type
Lead
Length
8 to 12 inch (203 to 305 mm)
View Details
Applications
Walls; BuildingConstruction
Length
15.75 to 35.43 inch (400 to 900 mm)
Width / OD
5.91 to 23.62 inch (150 to 600 mm)
View Details
Morgan Advanced Materials
Applications
Thermal Insulation or Fire Proofing Material
View Details
Applications
Chemical or material processing; Foundry / Metal Processing; Refractory or High Temperature Insulation; Structural
Material Type
Alumina; Kaolin / Clay Based
Max Use Temperature
1371 C (2500 F)
View Details