Ibstock Rainscreen Cladding Systems Elementix®

Description
Elementix® is a comprehensive range of clay rainscreen cladding systems developed to offer the specifier unrivalled choice in façade finishes: Elementix® Express is a cost effective and quick to build system in a range of the most popular size formats, natural clay colours and surfaces finishes. Elementix® Freedom removes the design constraints of standard panel formats allowing sizes to be specified to suit the building. In addition Elementix® Freedom has exceptional sustainability credentials. Elementix® Colour offers a virtually unlimited palette of ceramic glazed finishes to make every project unique. All Elementix® rainscreens have been engineered for speed of construction, durability and low maintenance and are tested to the CWCT standard. All components are predominately UK made for ready availability and are supported by Ibstock, the country’s largest clay cladding manufacturer with its nationwide network of Design Advisors and Approved Installers.
Description
Elementix® is a comprehensive range of clay rainscreen cladding systems developed to offer the specifier unrivalled choice in façade finishes: Elementix® Express is a cost effective and quick to build system in a range of the most popular size formats, natural clay colours and surfaces finishes. Elementix® Freedom removes the design constraints of standard panel formats allowing sizes to be specified to suit the building. In addition Elementix® Freedom has exceptional sustainability credentials. Elementix® Colour offers a virtually unlimited palette of ceramic glazed finishes to make every project unique. All Elementix® rainscreens have been engineered for speed of construction, durability and low maintenance and are tested to the CWCT standard. All components are predominately UK made for ready availability and are supported by Ibstock, the country’s largest clay cladding manufacturer with its nationwide network of Design Advisors and Approved Installers.

Suppliers

Company
Product
Description
Supplier Links
Rainscreen Cladding Systems - Elementix® - Ibstock
Ibstock, Leicestershire, United Kingdom
Rainscreen Cladding Systems
Elementix®
Rainscreen Cladding Systems Elementix®
Elementix® is a comprehensive range of clay rainscreen cladding systems developed to offer the specifier unrivalled choice in façade finishes: Elementix® Express is a cost effective and quick to build system in a range of the most popular size formats, natural clay colours and surfaces finishes. Elementix® Freedom removes the design constraints of standard panel formats allowing sizes to be specified to suit the building. In addition Elementix® Freedom has exceptional sustainability credentials. Elementix® Colour offers a virtually unlimited palette of ceramic glazed finishes to make every project unique. All Elementix® rainscreens have been engineered for speed of construction, durability and low maintenance and are tested to the CWCT standard. All components are predominately UK made for ready availability and are supported by Ibstock, the country’s largest clay cladding manufacturer with its nationwide network of Design Advisors and Approved Installers.

Elementix® is a comprehensive range of clay rainscreen cladding systems developed to offer the specifier unrivalled choice in façade finishes:

  • Elementix® Express is a cost effective and quick to build system in a range of the most popular size formats, natural clay colours and surfaces finishes.
  • Elementix® Freedom removes the design constraints of standard panel formats allowing sizes to be specified to suit the building. In addition Elementix® Freedom has exceptional sustainability credentials.
  • Elementix® Colour offers a virtually unlimited palette of ceramic glazed finishes to make every project unique.

All Elementix® rainscreens have been engineered for speed of construction, durability and low maintenance and are tested to the CWCT standard. All components are predominately UK made for ready availability and are supported by Ibstock, the country’s largest clay cladding manufacturer with its nationwide network of Design Advisors and Approved Installers.

Supplier's Site

Technical Specifications

  Ibstock
Product Category Bricks
Product Number Elementix®
Product Name Rainscreen Cladding Systems
Applications Walls; BuildingConstruction
Unlock Full Specs
to access all available technical data

Similar Products

High Density Concrete Blocks -  - MarShield
Specs
Applications BuildingConstruction; Unique sine-wave shapes eliminate straight line seams and provides superior neutron, photon and particle attenuation at the joints
Material Type Concrete / Cement
Length 8 to 12 inch (203 to 305 mm)
View Details
Morgan Advanced Materials
Specs
Applications Thermal Insulation or Fire Proofing Material
View Details
Traditional Stock Bricks - Swanage - Ibstock
Specs
Applications Paving; Walls; BuildingConstruction
Material Type Kaolin / Clay Based
Length 8.46 inch (215 mm)
View Details
Specs
Applications Chemical or material processing; Foundry / Metal Processing; Refractory or High Temperature Insulation; Structural
Material Type Alumina
Max Use Temperature 732 C (1350 F)
View Details