Morgan Advanced Materials Insulating Fire Brick

Description
IFB holds a unique position within our portfolio of high temperature insulation products, in that it offers a unique combination of insulating properties with load bearing ability. IFBs are particularly suited to applications above 1000°C, where their thermal conductivity is as low as fibre based products (in some cases lower), but with structural integrity capable of dealing with erosive and abrasive environments. Not all IFBs are the same! Different manufacturing methods for IFBs produce products with differing structure and chemistry, which in turn deliver different performance characteristics. This means our customers receive a product which is the most energy efficient and has the most cost effective service life possible. We maintain the most complete range of manufacturing methods available, at our facilities in Augusta (USA), Casal (Italy) & Yixing (China) which allows us to produce the most complete range of IFB products on the market today. Morgan Thermal Ceramics’ IFB products are split into two ranges; the Insulation range and the Structural range. Insulation Range This comprises both IFBs produced by the Cast method at Casal & Augusta for service temperatures below 1300°C and those produced by the Slinger method at Casal for higher service temperatures. Our Cast IFBs in particular are truly market leading products, offering the lowest thermal conductivity available on the market today for applications above 1000°C, delivering big energy savings for customers in the Ceramics, CPI, Aluminium & Iron & Steel sectors. Structural Range This range focuses on the superior physical properties offered by our IFBs manufactured by extrusion at Yixing, with products available for a wide range of temperatures, plus our high temperature pressed IFB at Augusta for the very highest temperature applications above 1600°C. These products offer superior performance in load bearing applications and in conditions where abrasion from mechanical abuse or flow of hot gases is severe. We pride ourselves on being the number 1 producer of IFB in the world offering the widest network of global distribution, the widest geographical manufacturing base and the largest, most experienced team of dedicated IFB technical support in the industry.
Description
IFB holds a unique position within our portfolio of high temperature insulation products, in that it offers a unique combination of insulating properties with load bearing ability. IFBs are particularly suited to applications above 1000°C, where their thermal conductivity is as low as fibre based products (in some cases lower), but with structural integrity capable of dealing with erosive and abrasive environments. Not all IFBs are the same! Different manufacturing methods for IFBs produce products with differing structure and chemistry, which in turn deliver different performance characteristics. This means our customers receive a product which is the most energy efficient and has the most cost effective service life possible. We maintain the most complete range of manufacturing methods available, at our facilities in Augusta (USA), Casal (Italy) & Yixing (China) which allows us to produce the most complete range of IFB products on the market today. Morgan Thermal Ceramics’ IFB products are split into two ranges; the Insulation range and the Structural range. Insulation Range This comprises both IFBs produced by the Cast method at Casal & Augusta for service temperatures below 1300°C and those produced by the Slinger method at Casal for higher service temperatures. Our Cast IFBs in particular are truly market leading products, offering the lowest thermal conductivity available on the market today for applications above 1000°C, delivering big energy savings for customers in the Ceramics, CPI, Aluminium & Iron & Steel sectors. Structural Range This range focuses on the superior physical properties offered by our IFBs manufactured by extrusion at Yixing, with products available for a wide range of temperatures, plus our high temperature pressed IFB at Augusta for the very highest temperature applications above 1600°C. These products offer superior performance in load bearing applications and in conditions where abrasion from mechanical abuse or flow of hot gases is severe. We pride ourselves on being the number 1 producer of IFB in the world offering the widest network of global distribution, the widest geographical manufacturing base and the largest, most experienced team of dedicated IFB technical support in the industry.

Suppliers

Company
Product
Description
Supplier Links
Fairfield, NJ, USA
Insulating Fire Brick
Insulating Fire Brick
IFB holds a unique position within our portfolio of high temperature insulation products, in that it offers a unique combination of insulating properties with load bearing ability. IFBs are particularly suited to applications above 1000°C, where their thermal conductivity is as low as fibre based products (in some cases lower), but with structural integrity capable of dealing with erosive and abrasive environments. Not all IFBs are the same! Different manufacturing methods for IFBs produce products with differing structure and chemistry, which in turn deliver different performance characteristics. This means our customers receive a product which is the most energy efficient and has the most cost effective service life possible. We maintain the most complete range of manufacturing methods available, at our facilities in Augusta (USA), Casal (Italy) & Yixing (China) which allows us to produce the most complete range of IFB products on the market today. Morgan Thermal Ceramics’ IFB products are split into two ranges; the Insulation range and the Structural range. Insulation Range This comprises both IFBs produced by the Cast method at Casal & Augusta for service temperatures below 1300°C and those produced by the Slinger method at Casal for higher service temperatures. Our Cast IFBs in particular are truly market leading products, offering the lowest thermal conductivity available on the market today for applications above 1000°C, delivering big energy savings for customers in the Ceramics, CPI, Aluminium & Iron & Steel sectors. Structural Range This range focuses on the superior physical properties offered by our IFBs manufactured by extrusion at Yixing, with products available for a wide range of temperatures, plus our high temperature pressed IFB at Augusta for the very highest temperature applications above 1600°C. These products offer superior performance in load bearing applications and in conditions where abrasion from mechanical abuse or flow of hot gases is severe. We pride ourselves on being the number 1 producer of IFB in the world offering the widest network of global distribution, the widest geographical manufacturing base and the largest, most experienced team of dedicated IFB technical support in the industry.

IFB holds a unique position within our portfolio of high temperature insulation products, in that it offers a unique combination of insulating properties with load bearing ability. IFBs are particularly suited to applications above 1000°C, where their thermal conductivity is as low as fibre based products (in some cases lower), but with structural integrity capable of dealing with erosive and abrasive environments.

Not all IFBs are the same! Different manufacturing methods for IFBs produce products with differing structure and chemistry, which in turn deliver different performance characteristics. This means our customers receive a product which is the most energy efficient and has the most cost effective service life possible. We maintain the most complete range of manufacturing methods available, at our facilities in Augusta (USA), Casal (Italy) & Yixing (China) which allows us to produce the most complete range of IFB products on the market today.

Morgan Thermal Ceramics’ IFB products are split into two ranges; the Insulation range and the Structural range.

Insulation Range

This comprises both IFBs produced by the Cast method at Casal & Augusta for service temperatures below 1300°C and those produced by the Slinger method at Casal for higher service temperatures. Our Cast IFBs in particular are truly market leading products, offering the lowest thermal conductivity available on the market today for applications above 1000°C, delivering big energy savings for customers in the Ceramics, CPI, Aluminium & Iron & Steel sectors.

Structural Range

This range focuses on the superior physical properties offered by our IFBs manufactured by extrusion at Yixing, with products available for a wide range of temperatures, plus our high temperature pressed IFB at Augusta for the very highest temperature applications above 1600°C. These products offer superior performance in load bearing applications and in conditions where abrasion from mechanical abuse or flow of hot gases is severe.

We pride ourselves on being the number 1 producer of IFB in the world offering the widest network of global distribution, the widest geographical manufacturing base and the largest, most experienced team of dedicated IFB technical support in the industry.

Supplier's Site

Technical Specifications

  Morgan Advanced Materials
Product Category Bricks
Product Name Insulating Fire Brick
Applications Thermal Insulation or Fire Proofing Material
Unlock Full Specs
to access all available technical data

Similar Products

High Density Concrete Blocks -  - MarShield
Specs
Applications BuildingConstruction; Unique sine-wave shapes eliminate straight line seams and provides superior neutron, photon and particle attenuation at the joints
Material Type Concrete / Cement
Length 8 to 12 inch (203 to 305 mm)
View Details
Rainscreen Cladding Systems - Elementix® - Ibstock
Specs
Applications Walls; BuildingConstruction
Length 15.75 to 35.43 inch (400 to 900 mm)
Width / OD 5.91 to 23.62 inch (150 to 600 mm)
View Details
Specs
Applications Chemical or material processing; Foundry / Metal Processing; Refractory or High Temperature Insulation; Structural
Material Type Alumina
Max Use Temperature 732 C (1350 F)
View Details
Lead Bricks -  - MarShield
Specs
Applications BuildingConstruction
Material Type Lead
Length 8 to 12 inch (203 to 305 mm)
View Details