BARTEC Resistive coupling element resistive-coupling-element-1

Description
The resistive coupling element is used to monitor open and short circuits in isolator amplifier circuits controlled by mechanical contacts. The coupling element is installed directly to the control contact or inside its terminal box. Function Numerous isolator amplifiers can monitor the connected sensor line for open or short circuit conditions thanks to the employment of electronic proximity switches to which current can be applied in both damped and undamped status (DIN EN 60947-5-6). Current values outside the specified range are identified as open or short circuits. If simple mechanical contacts are used, it is not possible to identify a short circuit. Neither can be distinguished between open circuit and open contact. This problem can be solved by installing a resistor combination at the end of the sensor line immediately before the switch. This combination provides a closed-circuit current even when the contacts is open. At closed contact it restricts the current to a value which lies clearly below the response threhold for short circuit. Four states can be detected: open circuit (broken cable) open switch closed switch short circuit The resistive coupling element can be used with all isolator amplifiers featuring open and short circuit monitoring, e. g. BARTEC, CEAG, Hartmann & Braun, Pepperl + Fuchs Refer to the documentation for more detailed information
Request a Quote
Description
The resistive coupling element is used to monitor open and short circuits in isolator amplifier circuits controlled by mechanical contacts. The coupling element is installed directly to the control contact or inside its terminal box. Function Numerous isolator amplifiers can monitor the connected sensor line for open or short circuit conditions thanks to the employment of electronic proximity switches to which current can be applied in both damped and undamped status (DIN EN 60947-5-6). Current values outside the specified range are identified as open or short circuits. If simple mechanical contacts are used, it is not possible to identify a short circuit. Neither can be distinguished between open circuit and open contact. This problem can be solved by installing a resistor combination at the end of the sensor line immediately before the switch. This combination provides a closed-circuit current even when the contacts is open. At closed contact it restricts the current to a value which lies clearly below the response threhold for short circuit. Four states can be detected: open circuit (broken cable) open switch closed switch short circuit The resistive coupling element can be used with all isolator amplifiers featuring open and short circuit monitoring, e. g. BARTEC, CEAG, Hartmann & Braun, Pepperl + Fuchs Refer to the documentation for more detailed information
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistive coupling element - resistive-coupling-element-1 - BARTEC
Bad Mergentheim, Germany
Resistive coupling element
resistive-coupling-element-1
Resistive coupling element resistive-coupling-element-1
The resistive coupling element is used to monitor open and short circuits in isolator amplifier circuits controlled by mechanical contacts. The coupling element is installed directly to the control contact or inside its terminal box. Function Numerous isolator amplifiers can monitor the connected sensor line for open or short circuit conditions thanks to the employment of electronic proximity switches to which current can be applied in both damped and undamped status (DIN EN 60947-5-6). Current values outside the specified range are identified as open or short circuits. If simple mechanical contacts are used, it is not possible to identify a short circuit. Neither can be distinguished between open circuit and open contact. This problem can be solved by installing a resistor combination at the end of the sensor line immediately before the switch. This combination provides a closed-circuit current even when the contacts is open. At closed contact it restricts the current to a value which lies clearly below the response threhold for short circuit. Four states can be detected: open circuit (broken cable) open switch closed switch short circuit The resistive coupling element can be used with all isolator amplifiers featuring open and short circuit monitoring, e. g. BARTEC, CEAG, Hartmann & Braun, Pepperl + Fuchs Refer to the documentation for more detailed information

The resistive coupling element is used to monitor open and short circuits in isolator amplifier circuits controlled by mechanical contacts. The coupling element is installed directly to the control contact or inside its terminal box. Function Numerous isolator amplifiers can monitor the connected sensor line for open or short circuit conditions thanks to the employment of electronic proximity switches to which current can be applied in both damped and undamped status (DIN EN 60947-5-6). Current values outside the specified range are identified as open or short circuits. If simple mechanical contacts are used, it is not possible to identify a short circuit. Neither can be distinguished between open circuit and open contact. This problem can be solved by installing a resistor combination at the end of the sensor line immediately before the switch. This combination provides a closed-circuit current even when the contacts is open. At closed contact it restricts the current to a value which lies clearly below the response threhold for short circuit. Four states can be detected:

  • open circuit (broken cable)
  • open switch
  • closed switch
  • short circuit

The resistive coupling element can be used with all isolator amplifiers featuring open and short circuit monitoring, e. g. BARTEC, CEAG, Hartmann & Braun, Pepperl + Fuchs Refer to the documentation for more detailed information

Supplier's Site

Technical Specifications

  BARTEC
Product Category Data Acquisition
Product Number resistive-coupling-element-1
Product Name Resistive coupling element
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

8 x Relay out Ex e - profibus-interface-8-x-relay-out-ex-e - BARTEC
Specs
Data Acquisition Input/Output Module
Operating Temperature -25 to 60 F (-32 to 16 C)
View Details
8 x 4 to 20 mA out Ex i/Ex e - profibus-interface-8-x-4-to-20-ma-out-ex-i-ex-e - BARTEC
Specs
Data Acquisition Input/Output Module
Operating Temperature -25 to 60 F (-32 to 16 C)
View Details
ComEx flex module with junction box - comexflex module with junction box - BARTEC
Specs
Data Acquisition Input/Output Module
Operating Temperature -55 to 60 F (-48 to 16 C)
View Details
Polaris Smart Module - polaris-smart-module - BARTEC
Specs
Data Acquisition Input/Output Module
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details