In the Ex i or Ex e version, the MODEX 8 x 4 to 20 mA module can control various actuators depending on the model using 8 analogue short-circuit proof outputs. The controlled actuators can be switched off by an emergency stop via a second power supply connection on the module on terminals U- and U+. The module is connected to the process control system via the PROFIBUS-DP. Coding rotary switches are available for addressing the module. Diagnostics data indicating the status of the outputs with respect to a disconnection or short-circuit can also be transmitted in addition to the user data. This is also displayed on the module itself using LEDs.
| BARTEC | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | profibus-interface-8-x-4-to-20-ma-out-ex-i-ex-e |
| Product Name | 8 x 4 to 20 mA out Ex i/Ex e |
| Data Acquisition | Input/Output Module |