BARTEC 16 x digital in Ex e modex-ethernet-remote-16-x-digital-in-ex-e

Description
In the Ex e version, the MODEX digital in module can control various actuators using 16 digital outputs. During operation, a channel can be short-circuited on the short-circuit proof outputs (short-circuit proof to a limited extent). For example Switches, Proximity switch, Electronic switch and also signal transmitters with 24 V/ max. 500 mA can be controlled as actuators. The controlled actuators can be switched off by an emergency stop via a second power supply connection on the module on terminals U- and U+. The module is connected to the process control system via PROFINET or Modbus TCP. The module is addressed automatically. Diagnostics data indicating the status of the outputs with respect to short-circuit or voltage failure can also be transmitted in addition to the user data. This is also displayed on the module itself using LEDs.
Request a Quote
Description
In the Ex e version, the MODEX digital in module can control various actuators using 16 digital outputs. During operation, a channel can be short-circuited on the short-circuit proof outputs (short-circuit proof to a limited extent). For example Switches, Proximity switch, Electronic switch and also signal transmitters with 24 V/ max. 500 mA can be controlled as actuators. The controlled actuators can be switched off by an emergency stop via a second power supply connection on the module on terminals U- and U+. The module is connected to the process control system via PROFINET or Modbus TCP. The module is addressed automatically. Diagnostics data indicating the status of the outputs with respect to short-circuit or voltage failure can also be transmitted in addition to the user data. This is also displayed on the module itself using LEDs.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16 x digital in Ex e - modex-ethernet-remote-16-x-digital-in-ex-e - BARTEC
Bad Mergentheim, Germany
In the Ex e version, the MODEX digital in module can control various actuators using 16 digital outputs. During operation, a channel can be short-circuited on the short-circuit proof outputs (short-circuit proof to a limited extent). For example Switches, Proximity switch, Electronic switch and also signal transmitters with 24 V/ max. 500 mA can be controlled as actuators. The controlled actuators can be switched off by an emergency stop via a second power supply connection on the module on terminals U- and U+. The module is connected to the process control system via PROFINET or Modbus TCP. The module is addressed automatically. Diagnostics data indicating the status of the outputs with respect to short-circuit or voltage failure can also be transmitted in addition to the user data. This is also displayed on the module itself using LEDs.

In the Ex e version, the MODEX digital in module can control various actuators using 16 digital outputs. During operation, a channel can be short-circuited on the short-circuit proof outputs (short-circuit proof to a limited extent). For example Switches, Proximity switch, Electronic switch and also signal transmitters with 24 V/ max. 500 mA can be controlled as actuators. The controlled actuators can be switched off by an emergency stop via a second power supply connection on the module on terminals U- and U+. The module is connected to the process control system via PROFINET or Modbus TCP. The module is addressed automatically. Diagnostics data indicating the status of the outputs with respect to short-circuit or voltage failure can also be transmitted in addition to the user data. This is also displayed on the module itself using LEDs.

Supplier's Site

Technical Specifications

  BARTEC
Product Category Data Acquisition
Product Number modex-ethernet-remote-16-x-digital-in-ex-e
Product Name 16 x digital in Ex e
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA out Ex i/Ex e - profibus-interface-8-x-4-to-20-ma-out-ex-i-ex-e - BARTEC
Specs
Data Acquisition Input/Output Module
Operating Temperature -25 to 60 F (-32 to 16 C)
View Details
8 x 4 in 20 mA 8 Transmitter in Ex e - profibus-interface-8-transmitter-in-8-x-4-to-20-ma-transmitter-in - BARTEC
Specs
Data Acquisition Input/Output Module
Operating Temperature -25 to 60 F (-32 to 16 C)
View Details
4 x RTD in Ex i - profibus-interface-4-x-rtd-in-ex-i - BARTEC
Specs
Data Acquisition Input/Output Module
Operating Temperature -25 to 60 F (-32 to 16 C)
View Details
8 x Analog in/out Ex e (16 Bit) - modex-ethernet-remote-8-x-analog-in-out-ex-e-16-bit - BARTEC
Specs
Data Acquisition Input/Output Module
Operating Temperature -40 to 60 F (-40 to 16 C)
View Details