BARTEC POLARIS Remote 15" polaris remote 15

Description
The POLARIS Remote 15" unit by BARTEC is a display which a PC can be operated in safe areas of hazardous areas. Distances of up to 20 km are possible. POLARIS Remote 15" offers the user the possibility to use PC-based process control systems, without restrictions in hazardous areas. The front panel installation assures ease of mounting. On request, the devices are also available as turn-key system solutions in a Stainless-steel enclosure as wall, floor or ceiling mounting versions. The screen of the Remote 15" is a TFT display with an XGA resolution and is characterised by its excellent brilliance and a very large reading angle. Intrinsically safe input devices can also be connected. The optional touchcreen (intrinsically safe) offers the ultimate in operating comfort. Connection in the safe area is realised via a local unit (included in scope of delivery).
Request a Quote
Description
The POLARIS Remote 15" unit by BARTEC is a display which a PC can be operated in safe areas of hazardous areas. Distances of up to 20 km are possible. POLARIS Remote 15" offers the user the possibility to use PC-based process control systems, without restrictions in hazardous areas. The front panel installation assures ease of mounting. On request, the devices are also available as turn-key system solutions in a Stainless-steel enclosure as wall, floor or ceiling mounting versions. The screen of the Remote 15" is a TFT display with an XGA resolution and is characterised by its excellent brilliance and a very large reading angle. Intrinsically safe input devices can also be connected. The optional touchcreen (intrinsically safe) offers the ultimate in operating comfort. Connection in the safe area is realised via a local unit (included in scope of delivery).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
POLARIS Remote 15
Bad Mergentheim, Germany
POLARIS Remote 15"
polaris remote 15
POLARIS Remote 15" polaris remote 15
The POLARIS Remote 15" unit by BARTEC is a display which a PC can be operated in safe areas of hazardous areas. Distances of up to 20 km are possible. POLARIS Remote 15" offers the user the possibility to use PC-based process control systems, without restrictions in hazardous areas. The front panel installation assures ease of mounting. On request, the devices are also available as turn-key system solutions in a Stainless-steel enclosure as wall, floor or ceiling mounting versions. The screen of the Remote 15" is a TFT display with an XGA resolution and is characterised by its excellent brilliance and a very large reading angle. Intrinsically safe input devices can also be connected. The optional touchcreen (intrinsically safe) offers the ultimate in operating comfort. Connection in the safe area is realised via a local unit (included in scope of delivery).

The POLARIS Remote 15" unit by BARTEC is a display which a PC can be operated in safe areas of hazardous areas. Distances of up to 20 km are possible. POLARIS Remote 15" offers the user the possibility to use PC-based process control systems, without restrictions in hazardous areas. The front panel installation assures ease of mounting. On request, the devices are also available as turn-key system solutions in a Stainless-steel enclosure as wall, floor or ceiling mounting versions. The screen of the Remote 15" is a TFT display with an XGA resolution and is characterised by its excellent brilliance and a very large reading angle. Intrinsically safe input devices can also be connected. The optional touchcreen (intrinsically safe) offers the ultimate in operating comfort. Connection in the safe area is realised via a local unit (included in scope of delivery).

Supplier's Site

Technical Specifications

  BARTEC
Product Category Human Machine Interfaces
Product Number polaris remote 15
Product Name POLARIS Remote 15"
Resolution VGA; XGA
Display Options Touch Screen
Width 16.2 inch (411 mm)
Height 13.1 inch (332 mm)
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS Remote 19.1
Specs
Resolution VGA; XGA
Display Options Touch Screen
Width 19.6 inch (498 mm)
View Details
POLARIS Smart HMI 12,1
Specs
Configuration Panel
I/O Interfaces Ethernet; USB
Type Flat Panel Display
View Details
POLARIS Smart HMI 21,5
Specs
Configuration Panel
I/O Interfaces Ethernet; USB
Type Flat Panel Display
View Details
POLARIS Remote 24
Specs
Display Options Touch Screen
Width 25.4 inch (644 mm)
Height 16.0 inch (406 mm)
View Details