Rochester Electronics Image Sensors, Camera - NOIP1SN1300A-QDI NOIP1SN1300A-QDI

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887491-NOIP1SN1300A- QDI Series: PYTHON Operating Temperature Range: -40°C ~ 85°C (TJ) Features: CMOS with Processor Image Sensor 1280H x 1024V 4.8µm x 4.8µm 48-LCC (14.22x14.22) Package: Bulk Package: 48-LCC Family Name: NOIP1S Categories: Sensors Case / Package: 48-LCC (14.22x14.22) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887491-NOIP1SN1300A- QDI Series: PYTHON Operating Temperature Range: -40°C ~ 85°C (TJ) Features: CMOS with Processor Image Sensor 1280H x 1024V 4.8µm x 4.8µm 48-LCC (14.22x14.22) Package: Bulk Package: 48-LCC Family Name: NOIP1S Categories: Sensors Case / Package: 48-LCC (14.22x14.22) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - NOIP1SN1300A-QDI - NOIP1SN1300A-QDI - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - NOIP1SN1300A-QDI
NOIP1SN1300A-QDI
Image Sensors, Camera - NOIP1SN1300A-QDI NOIP1SN1300A-QDI
Manufacturer: ON Semiconductor Win Source Part Number: 887491-NOIP1SN1300A- QDI Series: PYTHON Operating Temperature Range: -40°C ~ 85°C (TJ) Features: CMOS with Processor Image Sensor 1280H x 1024V 4.8µm x 4.8µm 48-LCC (14.22x14.22) Package: Bulk Package: 48-LCC Family Name: NOIP1S Categories: Sensors Case / Package: 48-LCC (14.22x14.22) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: ON Semiconductor
Win Source Part Number: 887491-NOIP1SN1300A-QDI
Series: PYTHON
Operating Temperature Range: -40°C ~ 85°C (TJ)
Features: CMOS with Processor Image Sensor 1280H x 1024V 4.8µm x 4.8µm 48-LCC (14.22x14.22)
Package: Bulk
Package: 48-LCC
Family Name: NOIP1S
Categories: Sensors
Case / Package: 48-LCC (14.22x14.22)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number NOIP1SN1300A-QDI
Product Name Image Sensors, Camera - NOIP1SN1300A-QDI
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S13241-1107S - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 2048
Vertical Pixels 122
Pixel Size 12 µm (0.4724 mils)
View Details
Linear Image Sensor -  - Toshiba America, Inc.
Toshiba America, Inc.
Specs
Image Sensor Type monochrome, black and white; Color
Data Rate 140 MHz
View Details