BAE Systems - Fairchild Imaging Time Delay And Integration Sensor CCD10121

Description
The CCD 10121 is a 12K (12,288) pixel x 128 line, high speed TDI sensor. With eight outputs, each running at 20MHz, the CCD 10121 can provide a total data rate of 160MHz enabling the CCD to run at better than 12KHz line rate. Utilizing Fairchild Imaging proprietary buried channel/surface channel combination CCD process, the CCD 10121 achieves consistent, superior TDI performance. 12,288 pixels per line 128 lines of integration 8.75µm x 8.75µm pixel size # of selectable TDI stages from 128, 64, 32, 16, 8 and 4 Bi-directional TDI line shifting (shift up or down) 8 outputs—each capable of 20MHz data rate—160MHz total data rate On-chip binning capability
Description
The CCD 10121 is a 12K (12,288) pixel x 128 line, high speed TDI sensor. With eight outputs, each running at 20MHz, the CCD 10121 can provide a total data rate of 160MHz enabling the CCD to run at better than 12KHz line rate. Utilizing Fairchild Imaging proprietary buried channel/surface channel combination CCD process, the CCD 10121 achieves consistent, superior TDI performance. 12,288 pixels per line 128 lines of integration 8.75µm x 8.75µm pixel size # of selectable TDI stages from 128, 64, 32, 16, 8 and 4 Bi-directional TDI line shifting (shift up or down) 8 outputs—each capable of 20MHz data rate—160MHz total data rate On-chip binning capability

Suppliers

Company
Product
Description
Supplier Links
Time Delay And Integration Sensor - CCD10121 - BAE Systems - Fairchild Imaging
Milpitas, CA, USA
Time Delay And Integration Sensor
CCD10121
Time Delay And Integration Sensor CCD10121
The CCD 10121 is a 12K (12,288) pixel x 128 line, high speed TDI sensor. With eight outputs, each running at 20MHz, the CCD 10121 can provide a total data rate of 160MHz enabling the CCD to run at better than 12KHz line rate. Utilizing Fairchild Imaging proprietary buried channel/surface channel combination CCD process, the CCD 10121 achieves consistent, superior TDI performance. 12,288 pixels per line 128 lines of integration 8.75µm x 8.75µm pixel size # of selectable TDI stages from 128, 64, 32, 16, 8 and 4 Bi-directional TDI line shifting (shift up or down) 8 outputs—each capable of 20MHz data rate—160MHz total data rate On-chip binning capability

The CCD 10121 is a 12K (12,288) pixel x 128 line, high speed TDI sensor. With eight outputs, each running at 20MHz, the CCD 10121 can provide a total data rate of 160MHz enabling the CCD to run at better than 12KHz line rate. Utilizing Fairchild Imaging proprietary buried channel/surface channel combination CCD process, the CCD 10121 achieves consistent, superior TDI performance.

  • 12,288 pixels per line
  • 128 lines of integration
  • 8.75µm x 8.75µm pixel size
  • # of selectable TDI stages from 128, 64, 32, 16, 8 and 4
  • Bi-directional TDI line shifting (shift up or down)
  • 8 outputs—each capable of 20MHz data rate—160MHz total data rate
  • On-chip binning capability
Supplier's Site

Technical Specifications

  BAE Systems - Fairchild Imaging
Product Category CCD Image Sensors
Product Number CCD10121
Product Name Time Delay And Integration Sensor
CCD Type Time Delay Integration CCD Sensor
Horizontal Pixels 12288
Vertical Pixels 128
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S13241-1108S - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 2048
Vertical Pixels 250
Pixel Size 12 µm (0.4724 mils)
View Details
Linear Image Sensor -  - Toshiba America, Inc.
Toshiba America, Inc.
Specs
Image Sensor Type monochrome, black and white; Color
Data Rate 140 MHz
View Details