BAE Systems - Fairchild Imaging Datasheets for CCD Image Sensors
Charged coupled device (CCD) image sensors are electronic devices that are capable of transforming a light pattern (image) into an electric charge pattern (an electronic image).
CCD Image Sensors: Learn more
| Product Name | Notes |
|---|---|
| The CCD 10121 is a 12K (12,288) pixel x 128 line, high speed TDI sensor. With eight outputs, each running at 20MHz, the CCD 10121 can provide a total data... | |
| The CCD 21241 is a 24,000 by 64 pixel high speed TDI sensor. With 16 outputs, each running at 18MHz, the CCD 21241 can provide a total data rate of... | |
| The CCD 5023 is a high sensitivity Time Delay Integration (TDI) CCD sensor designed for wide area scanning operations such as dental or medical x-ray imaging. It has the following... | |
| The CCD 5045 is a 4096 x 96 line, high-speed TDI sensor. With four outputs, each running at 25MHz, this CCD provides a total data rate of 100MHz which is... | |
| The CCD 5061 is a 6144 pixel x 128 line, high-speed TDI sensor. This array is set up for bi-directional operation. With four outputs running at 20MHz per output the... | |
| The CCD 525 is a 2k (2048) pixel x 96 line, high speed TDI sensor. With four outputs, each running at 25MHz, this CCD provides a total data rate of... | |
| The CCD 595 is a 9216 x 9216 active element solid state charge coupled device (CCD) full frame sensor. The CCD is intended for advanced scientific, space, and aerial reconnaissance... | |
| The CCD 8091 is a 9216 pixel by 128 line, high-speed TDI sensor. This array is set up for bi-directional operation. With six outputs running at 20MHz per output, the... | |
| The CCD6161 is a 4096(H) x 4096(V) solid state Charge Coupled Device (CCD) Full Frame sensor. The CCD is intended for advanced scientific, space, industrial, and commercial digital imaging applications. |