Autotronics, Inc. "MBB" Clutch-Brake

Description
DE-ENERGIZED (both coils) Input Gear Flange Free Output Shaft Free ENERGIZED Coil X: de-energized Coil Y; Input Gear Flange Clutched to Output Shaft Coil Y: de-energized Coil X; Input Gear Flange Free, Output Shaft Braked to Housing PART NUMBER CODE Example: MBB-4-1 MBB - model 4 - size 1 - dash number: 1:output shaft on both ends 2:output shaft on "K" end 3:output shaft on "D" end
Datasheet
Description
DE-ENERGIZED (both coils) Input Gear Flange Free Output Shaft Free ENERGIZED Coil X: de-energized Coil Y; Input Gear Flange Clutched to Output Shaft Coil Y: de-energized Coil X; Input Gear Flange Free, Output Shaft Braked to Housing PART NUMBER CODE Example: MBB-4-1 MBB - model 4 - size 1 - dash number: 1:output shaft on both ends 2:output shaft on "K" end 3:output shaft on "D" end
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Joplin, MO, USA
"MBB" Clutch-Brake
"MBB" Clutch-Brake
DE-ENERGIZED (both coils) Input Gear Flange Free Output Shaft Free ENERGIZED Coil X: de-energized Coil Y; Input Gear Flange Clutched to Output Shaft Coil Y: de-energized Coil X; Input Gear Flange Free, Output Shaft Braked to Housing PART NUMBER CODE Example: MBB-4-1 MBB - model 4 - size 1 - dash number: 1:output shaft on both ends 2:output shaft on "K" end 3:output shaft on "D" end

DE-ENERGIZED
(both coils) Input Gear Flange Free Output Shaft Free
ENERGIZED
Coil X: de-energized Coil Y;
Input Gear Flange
Clutched to Output Shaft
Coil Y: de-energized Coil X;
Input Gear Flange Free,
Output Shaft Braked to
Housing
PART NUMBER CODE
Example: MBB-4-1
MBB - model

4 - size

1 - dash number:

1:output shaft on both ends 2:output shaft on "K" end 3:output shaft on "D" end

Supplier's Site Datasheet

Technical Specifications

  Autotronics, Inc.
Product Category Electric Brake and Clutch Assemblies
Product Name "MBB" Clutch-Brake
Unlock Full Specs
to access all available technical data

Similar Products

VSAU Electromagnetic Clutch/Brake -  - jbj Techniques Limited
Specs
Torque 9.0 to 37.0 Ft-lbs (12.2 to 50.17 N-m)
Speed 4500 to 6000 rpm
Voltage Range 24 volts
View Details
Nema23, 24V, Power-off Brake - MPC-023 - Myostat Motion Control, Inc.
Myostat Motion Control, Inc.
Specs
Torque 0.6 Ft-lbs (0.8000 N-m)
Voltage Range 24 volts
View Details
Brushless Clutch - EFAS 50 - Andantex USA, Inc.
Andantex USA, Inc.
Specs
Torque 3.7 Ft-lbs (5 N-m)
Power 0.0670 HP
Speed 40 to 3000 rpm
View Details