Andantex USA, Inc. Brushless Clutch EFAS 50

Description
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed External shaft design Brushless Clutches series Features Rated torque: 5.00 Nm Rated current: 0.48 A Power: 50 W Residual torque: 0.05 Nm Coil resistance: 24 Ohms
Datasheet
Description
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed External shaft design Brushless Clutches series Features Rated torque: 5.00 Nm Rated current: 0.48 A Power: 50 W Residual torque: 0.05 Nm Coil resistance: 24 Ohms
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brushless Clutch - EFAS 50 - Andantex USA, Inc.
Wanamassa, NJ, United States
Brushless Clutch
EFAS 50
Brushless Clutch EFAS 50
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed External shaft design Brushless Clutches series Features Rated torque: 5.00 Nm Rated current: 0.48 A Power: 50 W Residual torque: 0.05 Nm Coil resistance: 24 Ohms

Overview

  • ElectroMagnetic Particle Brake
  • Torque proportional to the electric current, independent of the slipping speed
  • External shaft design
  • Brushless Clutches series

Features

Rated torque:5.00 Nm
Rated current:0.48 A
Power:50 W
Residual torque:0.05 Nm
Coil resistance:24 Ohms
Supplier's Site Datasheet

Technical Specifications

  Andantex USA, Inc.
Product Category Electric Brake and Clutch Assemblies
Product Number EFAS 50
Product Name Brushless Clutch
Torque 3.7 Ft-lbs (5 N-m)
Power 0.0670 HP
Speed 40 to 3000 rpm
Engagement Magnetic Particle
Magnetic Type Magnetic Particle
Unlock Full Specs
to access all available technical data

Similar Products

AMU-C Electromagnetic Clutch/Brake -  - jbj Techniques Limited
Specs
Torque 0.2 to 5.8 Ft-lbs (0.2260 to 7.91 N-m)
Speed 3600 rpm
Voltage Range 24 volts
View Details
Nema23, 24V, Power-off Brake - MPC-023 - Myostat Motion Control, Inc.
Myostat Motion Control, Inc.
Specs
Torque 0.6 Ft-lbs (0.8000 N-m)
Voltage Range 24 volts
View Details
Brushless Clutch - EFAS 2 - Andantex USA, Inc.
Andantex USA, Inc.
Specs
Torque 0.1 Ft-lbs (0.2000 N-m)
Power 0.0161 HP
Speed 40 to 3000 rpm
View Details