Myostat Motion Control, Inc. Nema23, 24V, Power-off Brake MPC-023

Description
From initiation to implementation, Myostat Motion Control provides a full range of quality automation components, integrated servo and stepper motors, and exceptional engineering support for robotics and automated machine manufacturers. Whether you're looking for a single component or a complete actuation solution, Myostat will work with you to choose the right product for the job, optimize performance and provide ongoing technical support. Our success relies on you, so you can rely on us.
Description
From initiation to implementation, Myostat Motion Control provides a full range of quality automation components, integrated servo and stepper motors, and exceptional engineering support for robotics and automated machine manufacturers. Whether you're looking for a single component or a complete actuation solution, Myostat will work with you to choose the right product for the job, optimize performance and provide ongoing technical support. Our success relies on you, so you can rely on us.

Suppliers

Company
Product
Description
Supplier Links
Nema23, 24V, Power-off Brake - MPC-023 - Myostat Motion Control, Inc.
Newmarket, Ontario, Canada
Nema23, 24V, Power-off Brake
MPC-023
Nema23, 24V, Power-off Brake MPC-023
From initiation to implementation, Myostat Motion Control provides a full range of quality automation components, integrated servo and stepper motors, and exceptional engineering support for robotics and automated machine manufacturers. Whether you're looking for a single component or a complete actuation solution, Myostat will work with you to choose the right product for the job, optimize performance and provide ongoing technical support. Our success relies on you, so you can rely on us.

From initiation to implementation, Myostat Motion Control provides a full range of quality automation components, integrated servo and stepper motors, and exceptional engineering support for robotics and automated machine manufacturers. Whether you're looking for a single component or a complete actuation solution, Myostat will work with you to choose the right product for the job, optimize performance and provide ongoing technical support.

Our success relies on you, so you can rely on us.

Supplier's Site

Technical Specifications

  Myostat Motion Control, Inc.
Product Category Electric Brake and Clutch Assemblies
Product Number MPC-023
Product Name Nema23, 24V, Power-off Brake
Torque 0.6 Ft-lbs (0.8000 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

MP Electromagnetic Clutch/Brake -  - jbj Techniques Limited
Specs
Torque 9.0 to 37.0 Ft-lbs (12.2 to 50.17 N-m)
Speed 1000 to 2000 rpm
Voltage Range 1 to 5 volts
View Details
Nema34, 24V, Power-off Brake - MPC-034 - Myostat Motion Control, Inc.
Myostat Motion Control, Inc.
Specs
Torque 1.2 Ft-lbs (1.68 N-m)
Voltage Range 24 volts
View Details
Power-On Clutch Brake - SuperMod SM-1020, SM-1020WD, SM-2030B - Stearns®
Specs
Torque 16.0 to 145.0 Ft-lbs (21.7 to 197 N-m)
Power 0.0509 HP
Speed 2400 rpm
View Details
Clutch Brake - Type 55 (08) - SG Transmission
Specs
Torque 5.9 to 177.0 Ft-lbs (8 to 240 N-m)
Power 0.0161 to 0.0777 HP
Torque Rating 5.9 to 177 Ft-lbs (8 to 240 N-m)
View Details