Autotronics, Inc. Pancake "CBC" Clutch-Brake

Description
DE-ENERGIZED (both coils) Output Shaft Free, Input Gear Flange Free ENERGIZED Both Coils: Output Shaft & Input Gear Flange Braked to Housing Coil X: Output Shaft Clutched to Input Gear Flange Coil Y: Output Shaft Braked to Housing, Input Gear Flange Free PART NUMBER CODE Example: CBC-26-1 CBC - model 26 - size 1 - dash number: 1:output shaft on both ends 2:output shaft on "K" end 3:output shaft on "D" end
Datasheet
Description
DE-ENERGIZED (both coils) Output Shaft Free, Input Gear Flange Free ENERGIZED Both Coils: Output Shaft & Input Gear Flange Braked to Housing Coil X: Output Shaft Clutched to Input Gear Flange Coil Y: Output Shaft Braked to Housing, Input Gear Flange Free PART NUMBER CODE Example: CBC-26-1 CBC - model 26 - size 1 - dash number: 1:output shaft on both ends 2:output shaft on "K" end 3:output shaft on "D" end
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pancake
Joplin, MO, USA
Pancake "CBC" Clutch-Brake
Pancake "CBC" Clutch-Brake
DE-ENERGIZED (both coils) Output Shaft Free, Input Gear Flange Free ENERGIZED Both Coils: Output Shaft & Input Gear Flange Braked to Housing Coil X: Output Shaft Clutched to Input Gear Flange Coil Y: Output Shaft Braked to Housing, Input Gear Flange Free PART NUMBER CODE Example: CBC-26-1 CBC - model 26 - size 1 - dash number: 1:output shaft on both ends 2:output shaft on "K" end 3:output shaft on "D" end

DE-ENERGIZED
(both coils) Output Shaft Free, Input Gear Flange Free
ENERGIZED
Both Coils: Output Shaft &
Input Gear Flange Braked
to Housing
Coil X: Output Shaft Clutched
to Input Gear Flange
Coil Y: Output Shaft Braked
to Housing, Input Gear
Flange Free

PART NUMBER CODE

Example: CBC-26-1
CBC - model

26 - size

1 - dash number:

1:output shaft on both ends 2:output shaft on "K" end 3:output shaft on "D" end

Supplier's Site Datasheet

Technical Specifications

  Autotronics, Inc.
Product Category Electric Brake and Clutch Assemblies
Product Name Pancake "CBC" Clutch-Brake
Unlock Full Specs
to access all available technical data

Similar Products

MSU - Single Disc Electromagnetic Clutch/Brake -  - jbj Techniques Limited
Specs
Torque 9.0 to 738.0 Ft-lbs (12.2 to 1001 N-m)
Speed 1800 to 5500 rpm
Voltage Range 24 volts
View Details
Nema34, 24V, Power-off Brake - MPC-034 - Myostat Motion Control, Inc.
Myostat Motion Control, Inc.
Specs
Torque 1.2 Ft-lbs (1.68 N-m)
Voltage Range 24 volts
View Details
Power-On Clutch Brake - SuperMod SM-1020, SM-1020WD, SM-2030B - Stearns®
Specs
Torque 16.0 to 145.0 Ft-lbs (21.7 to 197 N-m)
Power 0.0509 HP
Speed 2400 rpm
View Details
Clutch Brake - Type 55 (08) - SG Transmission
Specs
Torque 5.9 to 177.0 Ft-lbs (8 to 240 N-m)
Power 0.0161 to 0.0777 HP
Torque Rating 5.9 to 177 Ft-lbs (8 to 240 N-m)
View Details