The Panther is a Constant Current LED Driver that is ready to power your outdoor system. Featuring a power rating of 8-30W, an input voltage of 347Vac and an output current of 200-820mA, the Panther is a unit designed to run with an efficiency of up to 80%. With a Bottom wiring design, the Panther is suited for applications that are designed for fixtures that require lead wires coming from the bottom of the LED Driver. Depending on the conditions in which it is run, the Panther is covered by a 3-year warranty. This UL Listed LED Driver has a High Dimmer Comparability with flicker free dimming.
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | L9ACD008S020SS |
| Product Name | L9ACD Series "The Panther" LED Driver |
| Type | Lighting Inverter |
| Applications | Indoor |
| Regulatory Compliance | UL Listed |