TDK-Lambda Americas Inc. High Voltage Power Supplies 203S-10kV-POS-3P208

Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 203S-10kV-POS-3P208 is a water-cooled, rack-mounted high voltage power supply for capacitor charging and DC operation, delivering 18,000 J/sec average charging power or 18,000 W continuous DC output at 10 kV positive polarity with 208 VAC 3Ø input. It measures 19 W x 12.25 H x 22.5 D inches (483 x 311 x 571 mm) and weighs 220 lbs (100 kg). Passive PFC achieves a power factor of 0.9, with efficiency exceeding 85%. Cooling requires 2 US GPM of water at 15-35°C inlet temperature through ¼ NPT connections. Remote control is via a 25-pin D-sub, and front panel includes an On/Off switch, current bar graph, and status indicators. Protections cover overloads, arcs, overtemperature, and interlock faults.

Datasheet Summary
Powered by GS/AI

The 203S-10kV-POS-3P208 is a water-cooled, rack-mounted high voltage power supply for capacitor charging and DC operation, delivering 18,000 J/sec average charging power or 18,000 W continuous DC output at 10 kV positive polarity with 208 VAC 3Ø input. It measures 19 W x 12.25 H x 22.5 D inches (483 x 311 x 571 mm) and weighs 220 lbs (100 kg). Passive PFC achieves a power factor of 0.9, with efficiency exceeding 85%. Cooling requires 2 US GPM of water at 15-35°C inlet temperature through ¼ NPT connections. Remote control is via a 25-pin D-sub, and front panel includes an On/Off switch, current bar graph, and status indicators. Protections cover overloads, arcs, overtemperature, and interlock faults.

Suppliers

Company
Product
Description
Supplier Links
High Voltage Power Supplies - 203S-10kV-POS-3P208 - TDK-Lambda Americas Inc.
National City, CA, United States
High Voltage Power Supplies
203S-10kV-POS-3P208
High Voltage Power Supplies 203S-10kV-POS-3P208
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number 203S-10kV-POS-3P208
Product Name High Voltage Power Supplies
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
Operating Temperature 0 to 55 C (32 to 131 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 802L-50KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 500A-2KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 202A-1.5KV-POS-PFC - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 402L-1KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details