Autec Power Inc. L3WCD-R Series "The Mystery" LED Driver L3WCD120S285STR

Description
“The Mystery” (L3WCD-R Series) is a Constant Current LED Driver available in Power Ratings of 60W, 120W, 160W, 200W, and 240W. Featuring an Input Voltage of 100-277Vac and an Output Range of 770mA-7500mA, the Mystery is UL Listed and features a metal saucer casing, IP65 rating, adjustable output through POT switch, and 3-in-1 Dimming (0-10V/PWM/Resistor) . This LED Driver is suitable for indoor and outdoor applications in dry, damp, and wet locations.
Description
“The Mystery” (L3WCD-R Series) is a Constant Current LED Driver available in Power Ratings of 60W, 120W, 160W, 200W, and 240W. Featuring an Input Voltage of 100-277Vac and an Output Range of 770mA-7500mA, the Mystery is UL Listed and features a metal saucer casing, IP65 rating, adjustable output through POT switch, and 3-in-1 Dimming (0-10V/PWM/Resistor) . This LED Driver is suitable for indoor and outdoor applications in dry, damp, and wet locations.

Suppliers

Company
Product
Description
Supplier Links
L3WCD-R Series
Frisco, TX, United States
L3WCD-R Series "The Mystery" LED Driver
L3WCD120S285STR
L3WCD-R Series "The Mystery" LED Driver L3WCD120S285STR
“The Mystery” (L3WCD-R Series) is a Constant Current LED Driver available in Power Ratings of 60W, 120W, 160W, 200W, and 240W. Featuring an Input Voltage of 100-277Vac and an Output Range of 770mA-7500mA, the Mystery is UL Listed and features a metal saucer casing, IP65 rating, adjustable output through POT switch, and 3-in-1 Dimming (0-10V/PWM/Resistor) . This LED Driver is suitable for indoor and outdoor applications in dry, damp, and wet locations.

“The Mystery” (L3WCD-R Series) is a Constant Current LED Driver available in Power Ratings of 60W, 120W, 160W, 200W, and 240W. Featuring an Input Voltage of 100-277Vac and an Output Range of 770mA-7500mA, the Mystery is UL Listed and features a metal saucer casing, IP65 rating, adjustable output through POT switch, and 3-in-1 Dimming (0-10V/PWM/Resistor). This LED Driver is suitable for indoor and outdoor applications in dry, damp, and wet locations.

Supplier's Site

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number L3WCD120S285STR
Product Name L3WCD-R Series "The Mystery" LED Driver
Type Lighting Inverter
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Linear DC Power Supply - SPD3303C - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing; Rack Mount (optional feature)
View Details
Programmable Power / 2U Programmable DC Power - ea-elr-10360-30-2u-27243 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 30 amps
View Details
Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details