Milwaukee Electric Tool Corporation Electric Screwdriver 6580-20

Description
PISTOL GRIP TYPE 120 VAC INPUT SUPPLY RATING 6.5 AMPERE CURRENT RATING 0.9 HP POWER RATING 0 TO 1200 RPM SPEED RATING 10 TO 120 LB-INCH TORQUE RATING HEX DRIVE TYPE 1/4 INCH DRIVE SIZE SIZE 12.8 INCH L INCLUDES BELT CLIP, NON-MAGNETIC BIT TIP HOLDER, PHILLIPS BIT TIP HOLDER, (2) SLOTTED BIT, QUIK-LOK CORD
Datasheet
Description
PISTOL GRIP TYPE 120 VAC INPUT SUPPLY RATING 6.5 AMPERE CURRENT RATING 0.9 HP POWER RATING 0 TO 1200 RPM SPEED RATING 10 TO 120 LB-INCH TORQUE RATING HEX DRIVE TYPE 1/4 INCH DRIVE SIZE SIZE 12.8 INCH L INCLUDES BELT CLIP, NON-MAGNETIC BIT TIP HOLDER, PHILLIPS BIT TIP HOLDER, (2) SLOTTED BIT, QUIK-LOK CORD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Screwdriver - 6580-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Screwdriver
6580-20
Electric Screwdriver 6580-20
PISTOL GRIP TYPE 120 VAC INPUT SUPPLY RATING 6.5 AMPERE CURRENT RATING 0.9 HP POWER RATING 0 TO 1200 RPM SPEED RATING 10 TO 120 LB-INCH TORQUE RATING HEX DRIVE TYPE 1/4 INCH DRIVE SIZE SIZE 12.8 INCH L INCLUDES BELT CLIP, NON-MAGNETIC BIT TIP HOLDER, PHILLIPS BIT TIP HOLDER, (2) SLOTTED BIT, QUIK-LOK CORD
  • PISTOL GRIP TYPE
  • 120 VAC INPUT SUPPLY RATING
  • 6.5 AMPERE CURRENT RATING
  • 0.9 HP POWER RATING
  • 0 TO 1200 RPM SPEED RATING
  • 10 TO 120 LB-INCH TORQUE RATING
  • HEX DRIVE TYPE
  • 1/4 INCH DRIVE SIZE
  • SIZE 12.8 INCH L
  • INCLUDES BELT CLIP, NON-MAGNETIC BIT TIP HOLDER, PHILLIPS BIT TIP HOLDER, (2) SLOTTED BIT, QUIK-LOK CORD
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Screwdrivers (electric and pneumatic)
Product Number 6580-20
Product Name Electric Screwdriver
Drive Style Electric
Screwdriver Style Hand-Held with Pistol Grip
Torque Range 0.8333 to 10 Ft-lbs (1.13 to 13.56 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Zero Push Screwdriver with Screwfeeder - VZP-900 Zero Push - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical
Actuation Button / Trigger
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Impact Screwdrivers - 5416539 - RS Components, Ltd.
Specs
Drive Style Electric
Drive Size Other Drive Size
Text for Other Drive Size 5/16 x 1/2 in
View Details
Electric Screwdriver - 2101-21 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Drive Style Electric
Screwdriver Style Hand-Held with Pistol Grip
Torque Range 3.67 Ft-lbs (4.97 N-m)
View Details