Milwaukee Electric Tool Corporation Electric Screwdriver 6791-21

Description
PISTOL GRIP TYPE 120 VAC INPUT SUPPLY RATING 6.5 AMPERE CURRENT RATING 0.9 HP POWER RATING 0 TO 2500 RPM SPEED RATING HEX DRIVE TYPE 1/4 INCH DRIVE SIZE SIZE 12.1 INCH L CLUTCH TYPE QUIET
Datasheet
Description
PISTOL GRIP TYPE 120 VAC INPUT SUPPLY RATING 6.5 AMPERE CURRENT RATING 0.9 HP POWER RATING 0 TO 2500 RPM SPEED RATING HEX DRIVE TYPE 1/4 INCH DRIVE SIZE SIZE 12.1 INCH L CLUTCH TYPE QUIET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Screwdriver - 6791-21 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Screwdriver
6791-21
Electric Screwdriver 6791-21
PISTOL GRIP TYPE 120 VAC INPUT SUPPLY RATING 6.5 AMPERE CURRENT RATING 0.9 HP POWER RATING 0 TO 2500 RPM SPEED RATING HEX DRIVE TYPE 1/4 INCH DRIVE SIZE SIZE 12.1 INCH L CLUTCH TYPE QUIET
  • PISTOL GRIP TYPE
  • 120 VAC INPUT SUPPLY RATING
  • 6.5 AMPERE CURRENT RATING
  • 0.9 HP POWER RATING
  • 0 TO 2500 RPM SPEED RATING
  • HEX DRIVE TYPE
  • 1/4 INCH DRIVE SIZE
  • SIZE 12.1 INCH L
  • CLUTCH TYPE QUIET
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Screwdrivers (electric and pneumatic)
Product Number 6791-21
Product Name Electric Screwdriver
Drive Style Electric
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdrivers - 1798512 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 1000 rpm
Drive Size Other Drive Size
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Handheld Zero Push Screwdriver with Screwfeeder - VZP-900 Zero Push - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical
Actuation Button / Trigger
View Details
Electric Screwdriver - 6790-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Drive Style Electric
Screwdriver Style Hand-Held with Pistol Grip
Rated Free Speed 0.0 to 2500 rpm
View Details