Milwaukee Electric Tool Corporation Electric Band Saw 6232-20

Description
VARIABLE SPEED, DEEP CUT TYPE 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH 21 INCH SAW LENGTH 120 VOLT AC INPUT SUPPLY RATING 11 AMP CURRENT RATING 14.5 POUND WEIGHT 0 TO 380 SFPM SPEED RATING 0.02 INCH BLADE THICKNESS 5 INCH X 5 INCH CUTTING CAPACITY CORD TYPE GROUNDED
Description
VARIABLE SPEED, DEEP CUT TYPE 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH 21 INCH SAW LENGTH 120 VOLT AC INPUT SUPPLY RATING 11 AMP CURRENT RATING 14.5 POUND WEIGHT 0 TO 380 SFPM SPEED RATING 0.02 INCH BLADE THICKNESS 5 INCH X 5 INCH CUTTING CAPACITY CORD TYPE GROUNDED

Suppliers

Company
Product
Description
Supplier Links
Electric Band Saw - 6232-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Band Saw
6232-20
Electric Band Saw 6232-20
VARIABLE SPEED, DEEP CUT TYPE 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH 21 INCH SAW LENGTH 120 VOLT AC INPUT SUPPLY RATING 11 AMP CURRENT RATING 14.5 POUND WEIGHT 0 TO 380 SFPM SPEED RATING 0.02 INCH BLADE THICKNESS 5 INCH X 5 INCH CUTTING CAPACITY CORD TYPE GROUNDED
  • VARIABLE SPEED, DEEP CUT TYPE
  • 44-7/8 INCH BLADE LENGTH
  • 1/2 INCH BLADE WIDTH
  • 21 INCH SAW LENGTH
  • 120 VOLT AC INPUT SUPPLY RATING
  • 11 AMP CURRENT RATING
  • 14.5 POUND WEIGHT
  • 0 TO 380 SFPM SPEED RATING
  • 0.02 INCH BLADE THICKNESS
  • 5 INCH X 5 INCH CUTTING CAPACITY
  • CORD TYPE GROUNDED
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Power Saws
Product Number 6232-20
Product Name Electric Band Saw
Saw Power Source AC Electricity / Plug-in
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 40.4 in. Length Hose Saw|Master File - KCS-TF3/PI-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 530 lbs (240 kg)
View Details
Electric Saws - 459832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Saw Power Source DC Electricity / Battery
Weight 4.19 lbs (1.9 kg)
View Details
Electric Circular Saw - 2730-22 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Saw Type Circular Saw
Saw Power Source DC Electricity / Battery
Use Type Hand Held
View Details
10" Job Site Table Saw with Site-Pro Modular Guarding System - DW744X - DEWALT Industrial Tool Co.
Specs
Saw Type Table Saw
Blade Size 10 inch (254 mm)
Weight 57 lbs (25.85 kg)
View Details