Milwaukee Electric Tool Corporation Electric Circular Saw 2730-22

Description
CORDED TYPE 18 V INPUT SUPPLY RATING 5000 RPM SPEED RATING 5/8 INCH ARBOR SIZE 6-1/2 INCH BLADE DIAMETER 50 DEG BEVELING ANGLE 2-3/16 INCH DEPTH OF CUT AT 90 DEG 1-5/8 INCH DEPTH OF CUT AT 45 DEG M18 FUEL[TM] BRAND INCLUDES (1) WRENCH, MULTI-VOLTAGE CHARGER, CONTRACTOR BAG, (2) EXTENDED CAPACITY BATTERY PACK BLADE GUARD MAGNESIUM BLADE LENGTH 16 INCH
Description
CORDED TYPE 18 V INPUT SUPPLY RATING 5000 RPM SPEED RATING 5/8 INCH ARBOR SIZE 6-1/2 INCH BLADE DIAMETER 50 DEG BEVELING ANGLE 2-3/16 INCH DEPTH OF CUT AT 90 DEG 1-5/8 INCH DEPTH OF CUT AT 45 DEG M18 FUEL[TM] BRAND INCLUDES (1) WRENCH, MULTI-VOLTAGE CHARGER, CONTRACTOR BAG, (2) EXTENDED CAPACITY BATTERY PACK BLADE GUARD MAGNESIUM BLADE LENGTH 16 INCH

Suppliers

Company
Product
Description
Supplier Links
Electric Circular Saw - 2730-22 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Circular Saw
2730-22
Electric Circular Saw 2730-22
CORDED TYPE 18 V INPUT SUPPLY RATING 5000 RPM SPEED RATING 5/8 INCH ARBOR SIZE 6-1/2 INCH BLADE DIAMETER 50 DEG BEVELING ANGLE 2-3/16 INCH DEPTH OF CUT AT 90 DEG 1-5/8 INCH DEPTH OF CUT AT 45 DEG M18 FUEL[TM] BRAND INCLUDES (1) WRENCH, MULTI-VOLTAGE CHARGER, CONTRACTOR BAG, (2) EXTENDED CAPACITY BATTERY PACK BLADE GUARD MAGNESIUM BLADE LENGTH 16 INCH
  • CORDED TYPE
  • 18 V INPUT SUPPLY RATING
  • 5000 RPM SPEED RATING
  • 5/8 INCH ARBOR SIZE
  • 6-1/2 INCH BLADE DIAMETER
  • 50 DEG BEVELING ANGLE
  • 2-3/16 INCH DEPTH OF CUT AT 90 DEG
  • 1-5/8 INCH DEPTH OF CUT AT 45 DEG
  • M18 FUEL[TM] BRAND
  • INCLUDES (1) WRENCH, MULTI-VOLTAGE CHARGER, CONTRACTOR BAG, (2) EXTENDED CAPACITY BATTERY PACK
  • BLADE GUARD MAGNESIUM
  • BLADE LENGTH 16 INCH
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Power Saws
Product Number 2730-22
Product Name Electric Circular Saw
Saw Type Circular Saw
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 78.7 in. Length Hose Saw - KCS-TFIH10-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 595 lbs (270 kg)
View Details
Electric Saws - 126719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Saw Power Source DC Electricity / Battery
Blade Size 5.91 inch (150 mm)
View Details
Electric Circular Saw - 2730-21 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Saw Type Circular Saw
Saw Power Source DC Electricity / Battery
Use Type Hand Held
View Details
20V MAX* Lithium Ion Metal Cutting Circular Saw (Tool Only) - DCS373B - DEWALT Industrial Tool Co.
Specs
Saw Type Circular Saw
Saw Power Source DC Electricity / Battery
Blade Size 5.5 inch (140 mm)
View Details