Milwaukee Electric Tool Corporation Electric Grinder/Polisher/Sander 6147-31

Description
11 AMP CURRENT RATING ELECTRIC GRINDER 11000 RPM SPEED RATING SMALL ANGLE, WHEEL ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE 4-1/2 INCH DIAMETER BELT/DISC/PAD SIZE SWITCH TYPE PADDLE WITHOUT LOCK-ON CORD TYPE 2-WIRE CORD LENGTH 8 FOOT INCLUDES (1) SIDE HANDLE, (1) SPANNER WRENCH, (1) TYPE 27 WHEEL GUARD, BURST RESISTANT GUARD
Description
11 AMP CURRENT RATING ELECTRIC GRINDER 11000 RPM SPEED RATING SMALL ANGLE, WHEEL ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE 4-1/2 INCH DIAMETER BELT/DISC/PAD SIZE SWITCH TYPE PADDLE WITHOUT LOCK-ON CORD TYPE 2-WIRE CORD LENGTH 8 FOOT INCLUDES (1) SIDE HANDLE, (1) SPANNER WRENCH, (1) TYPE 27 WHEEL GUARD, BURST RESISTANT GUARD

Suppliers

Company
Product
Description
Supplier Links
Electric Grinder/Polisher/Sander - 6147-31 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Grinder/Polisher/Sander
6147-31
Electric Grinder/Polisher/Sander 6147-31
11 AMP CURRENT RATING ELECTRIC GRINDER 11000 RPM SPEED RATING SMALL ANGLE, WHEEL ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE 4-1/2 INCH DIAMETER BELT/DISC/PAD SIZE SWITCH TYPE PADDLE WITHOUT LOCK-ON CORD TYPE 2-WIRE CORD LENGTH 8 FOOT INCLUDES (1) SIDE HANDLE, (1) SPANNER WRENCH, (1) TYPE 27 WHEEL GUARD, BURST RESISTANT GUARD
  • 11 AMP CURRENT RATING
  • ELECTRIC GRINDER
  • 11000 RPM SPEED RATING
  • SMALL ANGLE, WHEEL ITEM TYPE
  • 5/8 INCH-11 TPI SPINDLE SIZE
  • 4-1/2 INCH DIAMETER BELT/DISC/PAD SIZE
  • SWITCH TYPE PADDLE WITHOUT LOCK-ON
  • CORD TYPE 2-WIRE
  • CORD LENGTH 8 FOOT
  • INCLUDES (1) SIDE HANDLE, (1) SPANNER WRENCH, (1) TYPE 27 WHEEL GUARD, BURST RESISTANT GUARD
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Grinders and Grinding Machines
Product Number 6147-31
Product Name Electric Grinder/Polisher/Sander
Type Grinder; Disc or Wheel Face Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 459876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 10000 rpm
View Details
Wafer Edge Grinders - WBM-2000A Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinding System - EXAKT 400 CS - EXAKT Technologies, Inc.
EXAKT Technologies, Inc.
Specs
Type Grinder; Microscopy or Metallographic Sample Preparation Equipment; Precision
Mounting Bench / Pedestal
Applications / Materials Abraded Medical Devices or Biotech Parts; Ceramics / Glass; Electronics; Metal; Plastics or Composites; Asphalt, Paper Fibers
View Details
Brake Strippers - BSD-2 - LS Industries
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Automotive or Paint; Brakes / Clutches
View Details