6121-31 -- ELECTRIC GRINDER/POLISHER/SANDER
Milwaukee Electric Tool Corporation
Electric Grinder/Polisher/Sander
6121-31
Description
15.6 INCH L OVERALL SIZE
120 VAC INPUT SUPPLY RATING
11 AMPERE CURRENT RATING
1400 W POWER RATING
ANGLE GRINDER
11000 RPM SPEED RATING
WHEEL ITEM TYPE
5/8 INCH-11 TPI SPINDLE SIZE
4-1/2 INCH DIA BELT/DISC/PAD SIZE
INCLUDES ADJUSTABLE HANDLE, BURST RESISTANT GUARD, SPINDAL LOCK OVERLOAD PROTECTION, ELECTRONIC FEEDBACK
-
Milwaukee Electric Tool Corporation
Description
15.6 INCH L OVERALL SIZE
120 VAC INPUT SUPPLY RATING
11 AMPERE CURRENT RATING
1400 W POWER RATING
ANGLE GRINDER
11000 RPM SPEED RATING
WHEEL ITEM TYPE
5/8 INCH-11 TPI SPINDLE SIZE
4-1/2 INCH DIA BELT/DISC/PAD SIZE
INCLUDES ADJUSTABLE HANDLE, BURST RESISTANT GUARD, SPINDAL LOCK OVERLOAD PROTECTION, ELECTRONIC FEEDBACK
Suppliers
Electric Grinder/Polisher/Sander
6121-31
15.6 INCH L OVERALL SIZE
120 VAC INPUT SUPPLY RATING
11 AMPERE CURRENT RATING
1400 W POWER RATING
ANGLE GRINDER
11000 RPM SPEED RATING
WHEEL ITEM TYPE
5/8 INCH-11 TPI SPINDLE SIZE
4-1/2 INCH DIA BELT/DISC/PAD SIZE
INCLUDES ADJUSTABLE HANDLE, BURST RESISTANT GUARD, SPINDAL LOCK OVERLOAD PROTECTION, ELECTRONIC FEEDBACK
- 15.6 INCH L OVERALL SIZE
- 120 VAC INPUT SUPPLY RATING
- 11 AMPERE CURRENT RATING
- 1400 W POWER RATING
- ANGLE GRINDER
- 11000 RPM SPEED RATING
- WHEEL ITEM TYPE
- 5/8 INCH-11 TPI SPINDLE SIZE
- 4-1/2 INCH DIA BELT/DISC/PAD SIZE
- INCLUDES ADJUSTABLE HANDLE, BURST RESISTANT GUARD, SPINDAL LOCK OVERLOAD PROTECTION, ELECTRONIC FEEDBACK
Supplier's Site
Technical Specifications
|
Product Category
|
Grinders and Grinding Machines |
|
Product Number
|
6121-31 |
|
Product Name
|
Electric Grinder/Polisher/Sander |
|
Type
|
Grinder; Disc or Wheel Face Grinder
|
|
Rotary Speed
|
11000 rpm
|
|
Power
|
1.88 HP
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Grinder; Edge or Platen; Precision
Mounting
Floor / Machine Tool
Applications / Materials Abraded
Ceramics / Glass; Electronics
View Details
Type
Grinder; Grinding Wheel Grinder; Centerless Throughfeed; Form or Profile Grinder; Precision; Superabrasive Grinder
Mounting
Floor / Machine Tool
Applications / Materials Abraded
Metal; Rolls; Wet Grinding (optional feature)
View Details
Milwaukee Electric Tool Corporation
Type
Grinder; Disc or Wheel Face Grinder
Rotary Speed
6000 rpm
Power
4.2 HP
View Details