Milwaukee Electric Tool Corporation Electric Grinder/Polisher/Sander 6088-30

Description
21 INCH LENGTH OVERALL SIZE 120 VOLT AC/DC INPUT SUPPLY RATING 15 AMP CURRENT RATING 4.2 HP POWER RATING ELECTRIC GRINDER 6000 RPM SPEED RATING LARGE ANGLE, WHEEL, DOUBLE INSULATED ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE 7 OR 9 INCH DIAMETER BELT/DISC/PAD SIZE SWITCH TYPE TRIGGER WITH LOCK-ON CORD TYPE 2-WIRE EXHAUST SYSTEM MULTI-PORT GEAR TYPE SPIRAL BEVEL INCLUDES (1) FLANGE, (1) SPANNER WRENCH, (1) TYPE 27 GUARD, SOFT GRIP HANDLE
Datasheet
Description
21 INCH LENGTH OVERALL SIZE 120 VOLT AC/DC INPUT SUPPLY RATING 15 AMP CURRENT RATING 4.2 HP POWER RATING ELECTRIC GRINDER 6000 RPM SPEED RATING LARGE ANGLE, WHEEL, DOUBLE INSULATED ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE 7 OR 9 INCH DIAMETER BELT/DISC/PAD SIZE SWITCH TYPE TRIGGER WITH LOCK-ON CORD TYPE 2-WIRE EXHAUST SYSTEM MULTI-PORT GEAR TYPE SPIRAL BEVEL INCLUDES (1) FLANGE, (1) SPANNER WRENCH, (1) TYPE 27 GUARD, SOFT GRIP HANDLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Grinder/Polisher/Sander - 6088-30 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Grinder/Polisher/Sander
6088-30
Electric Grinder/Polisher/Sander 6088-30
21 INCH LENGTH OVERALL SIZE 120 VOLT AC/DC INPUT SUPPLY RATING 15 AMP CURRENT RATING 4.2 HP POWER RATING ELECTRIC GRINDER 6000 RPM SPEED RATING LARGE ANGLE, WHEEL, DOUBLE INSULATED ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE 7 OR 9 INCH DIAMETER BELT/DISC/PAD SIZE SWITCH TYPE TRIGGER WITH LOCK-ON CORD TYPE 2-WIRE EXHAUST SYSTEM MULTI-PORT GEAR TYPE SPIRAL BEVEL INCLUDES (1) FLANGE, (1) SPANNER WRENCH, (1) TYPE 27 GUARD, SOFT GRIP HANDLE
  • 21 INCH LENGTH OVERALL SIZE
  • 120 VOLT AC/DC INPUT SUPPLY RATING
  • 15 AMP CURRENT RATING
  • 4.2 HP POWER RATING
  • ELECTRIC GRINDER
  • 6000 RPM SPEED RATING
  • LARGE ANGLE, WHEEL, DOUBLE INSULATED ITEM TYPE
  • 5/8 INCH-11 TPI SPINDLE SIZE
  • 7 OR 9 INCH DIAMETER BELT/DISC/PAD SIZE
  • SWITCH TYPE TRIGGER WITH LOCK-ON
  • CORD TYPE 2-WIRE
  • EXHAUST SYSTEM MULTI-PORT
  • GEAR TYPE SPIRAL BEVEL
  • INCLUDES (1) FLANGE, (1) SPANNER WRENCH, (1) TYPE 27 GUARD, SOFT GRIP HANDLE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Grinders and Grinding Machines
Product Number 6088-30
Product Name Electric Grinder/Polisher/Sander
Type Grinder; Disc or Wheel Face Grinder
Rotary Speed 6000 rpm
Power 4.2 HP
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 665243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 1900 to 7800 rpm
View Details
Wafer Edge Grinders - WBM-2000A Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Electric Grinder/Polisher/Sander - 5223 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Grinder; Disc or Wheel Face Grinder
Rotary Speed 7000 rpm
Part Capacity - Weight 10.25 lbs (4.65 kg)
View Details
Angle Grinder w/ Dust Extraction - L 1506 VV - CS UNITEC
Specs
Type Grinder; AngleGrinder; DieGrinder; Disc or Wheel Face Grinder
Mounting Handheld; Portable
Applications / Materials Abraded Building & Construction; Clean / Surface Prep; Marine; Metal; Wood
View Details