Glebar Company Inc. 20" Precision Form Grinder PG-9X20DHD

Description
The latest contribution to the micromachining industry. Used for straightening pre-fired carbide rod. This machine can plunge the flash off 20" long molded ceramic rod in one shot. Robot and side feeding equipment is also available for feeding the machine.
Description
The latest contribution to the micromachining industry. Used for straightening pre-fired carbide rod. This machine can plunge the flash off 20" long molded ceramic rod in one shot. Robot and side feeding equipment is also available for feeding the machine.

Suppliers

Company
Product
Description
Supplier Links
20
Franklin Lakes, NJ, USA
20" Precision Form Grinder
PG-9X20DHD
20" Precision Form Grinder PG-9X20DHD
The latest contribution to the micromachining industry. Used for straightening pre-fired carbide rod. This machine can plunge the flash off 20" long molded ceramic rod in one shot. Robot and side feeding equipment is also available for feeding the machine.

The latest contribution to the micromachining industry. Used for straightening pre-fired carbide rod. This machine can plunge the flash off 20" long molded ceramic rod in one shot.
Robot and side feeding equipment is also available for feeding the machine.

Supplier's Site

Technical Specifications

  Glebar Company Inc.
Product Category Grinders and Grinding Machines
Product Number PG-9X20DHD
Product Name 20" Precision Form Grinder
Type Grinder; Grinding Wheel Grinder; Centerless Throughfeed; Form or Profile Grinder; Precision; Superabrasive Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Metal; Rolls; Wet Grinding (optional feature)
Rotary Speed 2375 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 2576751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2500 to 8500 rpm
View Details
Chip Tester -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Industrial Rotary Surface Grinder - IG 080 M - DCM Tech Inc.
Specs
Type Grinder; Grinding Wheel Grinder; Hobbing or gear grinding; Rotary Surface Grinder (e.g., Blanchard); Superabrasive Grinder; Tool Grinder / Sharpener
Mounting Floor / Machine Tool
Applications / Materials Abraded Aerospace; Automotive or Paint; Bearing; Medical Devices or Biotech Parts; Brakes / Clutches; Castings; Ceramics / Glass; Clean / Surface Prep; Metal; MRO / Resurfacing; Ophthalmic or Optical; Tool and Die; Wet Grinding; Aircraft Applications
View Details
Advanced Centerless Guide Wire Grinder - GT-9AC - Glebar Company Inc.
Specs
Type Grinder; Centerless Throughfeed
Mounting Floor / Machine Tool
Applications / Materials Abraded Metal
View Details