Milwaukee Electric Tool Corporation Electric Grinder/Polisher/Sander 6072

Description
17 INCH L OVERALL SIZE 120 VAC/VDC INPUT SUPPLY RATING 13 AMPERE CURRENT RATING 1680 W POWER RATING POWER SANDER 5000 RPM SPEED RATING DISC ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE 7 INCH DIA/9 INCH DIA BELT/DISC/PAD SIZE INCLUDES (1) FLANGE, (1) NYLON WASHER, (1) SIDE HANDLE HOUSING MATERIAL CAST ALUMINUM
Datasheet
Description
17 INCH L OVERALL SIZE 120 VAC/VDC INPUT SUPPLY RATING 13 AMPERE CURRENT RATING 1680 W POWER RATING POWER SANDER 5000 RPM SPEED RATING DISC ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE 7 INCH DIA/9 INCH DIA BELT/DISC/PAD SIZE INCLUDES (1) FLANGE, (1) NYLON WASHER, (1) SIDE HANDLE HOUSING MATERIAL CAST ALUMINUM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Grinder/Polisher/Sander - 6072 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Grinder/Polisher/Sander
6072
Electric Grinder/Polisher/Sander 6072
17 INCH L OVERALL SIZE 120 VAC/VDC INPUT SUPPLY RATING 13 AMPERE CURRENT RATING 1680 W POWER RATING POWER SANDER 5000 RPM SPEED RATING DISC ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE 7 INCH DIA/9 INCH DIA BELT/DISC/PAD SIZE INCLUDES (1) FLANGE, (1) NYLON WASHER, (1) SIDE HANDLE HOUSING MATERIAL CAST ALUMINUM
  • 17 INCH L OVERALL SIZE
  • 120 VAC/VDC INPUT SUPPLY RATING
  • 13 AMPERE CURRENT RATING
  • 1680 W POWER RATING
  • POWER SANDER
  • 5000 RPM SPEED RATING
  • DISC ITEM TYPE
  • 5/8 INCH-11 TPI SPINDLE SIZE
  • 7 INCH DIA/9 INCH DIA BELT/DISC/PAD SIZE
  • INCLUDES (1) FLANGE, (1) NYLON WASHER, (1) SIDE HANDLE
  • HOUSING MATERIAL CAST ALUMINUM
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Sanders and Sanding Machines
Product Number 6072
Product Name Electric Grinder/Polisher/Sander
Type Sanders; Abrasive disc or grinding wheel face grinder
Rotary Speed 5000 rpm
Power Source Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

Hand-held Manual Weld Belt Finisher - Rail-Mate™ - Walter Surface Technologies
Specs
Application / Materials Abraded Metal; MRO / Resurfacing
Type Sanders; Contact Wheel Backed Belt Sander
Mounting Handheld
View Details
Single Side Fine Grinding Systems -  - Precision Surfacing Solutions
Precision Surfacing Solutions
Specs
Application / Materials Abraded Ceramics / Glass; Metal
Type Sanders; Abrasive disc or grinding wheel face grinder
Mounting Floor
View Details
Electric Grinder/Polisher/Sander - 6021-21 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Sanders
Rotary Speed 7000 to 12000 rpm
Power Source Electric Motor
View Details
Dual Action Sander - TL050400AV - Campbell Hausfeld
Specs
Application / Materials Abraded Automotive or Paint; Clean / Surface Prep; Metal; Wood
Type Sanders; Abrasive disc or grinding wheel face grinder
Mounting Handheld
View Details