Milwaukee Electric Tool Corporation Electric Grinder/Polisher/Sander 6065-6

Description
17-1/2 INCH L OVERALL SIZE 120 VAC/VDC INPUT SUPPLY RATING 15 AMPERE CURRENT RATING 3.5 HP POWER RATING POWER SANDER 5000 RPM SPEED RATING DISC ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE 7 INCH DIA/9 INCH DIA BELT/DISC/PAD SIZE INCLUDES TRIGGER LOCK, SPINDAL LOCK CORD TYPE 9 FT FIXED
Datasheet
Description
17-1/2 INCH L OVERALL SIZE 120 VAC/VDC INPUT SUPPLY RATING 15 AMPERE CURRENT RATING 3.5 HP POWER RATING POWER SANDER 5000 RPM SPEED RATING DISC ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE 7 INCH DIA/9 INCH DIA BELT/DISC/PAD SIZE INCLUDES TRIGGER LOCK, SPINDAL LOCK CORD TYPE 9 FT FIXED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Grinder/Polisher/Sander - 6065-6 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Grinder/Polisher/Sander
6065-6
Electric Grinder/Polisher/Sander 6065-6
17-1/2 INCH L OVERALL SIZE 120 VAC/VDC INPUT SUPPLY RATING 15 AMPERE CURRENT RATING 3.5 HP POWER RATING POWER SANDER 5000 RPM SPEED RATING DISC ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE 7 INCH DIA/9 INCH DIA BELT/DISC/PAD SIZE INCLUDES TRIGGER LOCK, SPINDAL LOCK CORD TYPE 9 FT FIXED
  • 17-1/2 INCH L OVERALL SIZE
  • 120 VAC/VDC INPUT SUPPLY RATING
  • 15 AMPERE CURRENT RATING
  • 3.5 HP POWER RATING
  • POWER SANDER
  • 5000 RPM SPEED RATING
  • DISC ITEM TYPE
  • 5/8 INCH-11 TPI SPINDLE SIZE
  • 7 INCH DIA/9 INCH DIA BELT/DISC/PAD SIZE
  • INCLUDES TRIGGER LOCK, SPINDAL LOCK
  • CORD TYPE 9 FT FIXED
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Sanders and Sanding Machines
Product Number 6065-6
Product Name Electric Grinder/Polisher/Sander
Type Sanders; Abrasive disc or grinding wheel face grinder
Rotary Speed 5000 rpm
Power Source Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

Cyclone Plain Non-Vacuum Random Orbital Sander -  - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Building & Construction; Clean / Surface Prep; Coating / Paint; Plastics or Composites; Wood
Type Sanders; Abrasive disc or grinding wheel face grinder; Orbital or Planetary Motion
Mounting Handheld
View Details
BO6040 - 6" Random Orbit Sander - BO6040 - Makita USA, Inc.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Rotary Speed 180 to 670 rpm
View Details
Hand Held Metal Polishing Tool - Quick-Step Big-Buff - Walter Surface Technologies
Specs
Application / Materials Abraded Metal; MRO / Resurfacing
Type Sanders; Abrasive disc or grinding wheel face grinder; Polisher
Mounting Handheld
View Details
BOA Pneumatic Pipe Sander - LRP 1503 AIR - CS UNITEC
Specs
Application / Materials Abraded Clean / Surface Prep; Metal
Type Sanders; Contact Wheel Backed Belt Sander; Polisher
Mounting Handheld; Portable
View Details