Ryobi Technologies, Inc. 18Volt ONE+ 1/2" Impact Wrench P260

Description
The 18 volt Ryobi cordless Impact Wrench is great for a variety of projects from automotive and mechanics to building a deck and other heavy-duty applications. The powerful 18 volt motor allows for 0-3000 RPM for tightening or loosening of various nuts/bolts. The impacting mechanism produces 200 ft. lbs. of torque and 0-3000 impacts per minute to easily drive long screws or lag bolts. The wrench has a 1/2 in. anvil with pin retention for easy and secure socket connection. The ergonomically designed handle with over-mold ensures user comfort. Bright LED light illuminates as the trigger is pulled. The LED provides ample light when working in dimly lit conditions. Works with all Ryobi 18 volt batteries. Batteries and charger sold separately. Wrench comes with socket extender for use in hard to reach areas. Battery and charger not included
Description
The 18 volt Ryobi cordless Impact Wrench is great for a variety of projects from automotive and mechanics to building a deck and other heavy-duty applications. The powerful 18 volt motor allows for 0-3000 RPM for tightening or loosening of various nuts/bolts. The impacting mechanism produces 200 ft. lbs. of torque and 0-3000 impacts per minute to easily drive long screws or lag bolts. The wrench has a 1/2 in. anvil with pin retention for easy and secure socket connection. The ergonomically designed handle with over-mold ensures user comfort. Bright LED light illuminates as the trigger is pulled. The LED provides ample light when working in dimly lit conditions. Works with all Ryobi 18 volt batteries. Batteries and charger sold separately. Wrench comes with socket extender for use in hard to reach areas. Battery and charger not included

Suppliers

Company
Product
Description
Supplier Links
18Volt ONE+ 1/2
Anderson, SC, USA
18Volt ONE+ 1/2" Impact Wrench
P260
18Volt ONE+ 1/2" Impact Wrench P260
The 18 volt Ryobi cordless Impact Wrench is great for a variety of projects from automotive and mechanics to building a deck and other heavy-duty applications. The powerful 18 volt motor allows for 0-3000 RPM for tightening or loosening of various nuts/bolts. The impacting mechanism produces 200 ft. lbs. of torque and 0-3000 impacts per minute to easily drive long screws or lag bolts. The wrench has a 1/2 in. anvil with pin retention for easy and secure socket connection. The ergonomically designed handle with over-mold ensures user comfort. Bright LED light illuminates as the trigger is pulled. The LED provides ample light when working in dimly lit conditions. Works with all Ryobi 18 volt batteries. Batteries and charger sold separately. Wrench comes with socket extender for use in hard to reach areas. Battery and charger not included

The 18 volt Ryobi cordless Impact Wrench is great for a variety of projects from automotive and mechanics to building a deck and other heavy-duty applications. The powerful 18 volt motor allows for 0-3000 RPM for tightening or loosening of various nuts/bolts. The impacting mechanism produces 200 ft. lbs. of torque and 0-3000 impacts per minute to easily drive long screws or lag bolts. The wrench has a 1/2 in. anvil with pin retention for easy and secure socket connection. The ergonomically designed handle with over-mold ensures user comfort. Bright LED light illuminates as the trigger is pulled. The LED provides ample light when working in dimly lit conditions. Works with all Ryobi 18 volt batteries. Batteries and charger sold separately. Wrench comes with socket extender for use in hard to reach areas. Battery and charger not included

Supplier's Site

Technical Specifications

  Ryobi Technologies, Inc.
Product Category Hand Drills
Product Number P260
Product Name 18Volt ONE+ 1/2" Impact Wrench
Power Power Tools; Electrical
Type Pistol Grip
Weight 3.65 lbs (1.66 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 7398446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Chuck Size 0.3750 inch (9.52 mm)
RPM 6000 rpm
View Details
ONE+ SDS Rotary Hammer - P221 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Weight 4.95 lbs (2.24 kg)
View Details
1/2" (13mm) VSR Drill - DW235G - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Power 600 watts
Type Pistol Grip
Chuck Size 0.5000 inch (12.7 mm)
View Details
Portable Magnetic Drills - AutoMAB 2000 - CS UNITEC
Specs
Power Power Tools; Electrical
Type Inline
Features Multiple Clutch Settings; Multiple Speed Settings
View Details