Milwaukee Electric Tool Corporation Electric Portable Drill 5380-21

Description
D-HANDLE TYPE 120 VAC INPUT SUPPLY RATING 0 TO 1500/0 TO 3500 RPM SPEED RATING TWO SPEED OPTION YES REVERSIBLE 3/4 INCH CHUCK CAPACITY KEYED CHUCK TYPE INCLUDES (1) CARRYING CASE, (1) CHUCK KEY, (1) SIDE HANDLE CORD LENGTH 8 FT FIXED SELFEED BIT CAPACITY 1-3/4 INCH
Datasheet
Description
D-HANDLE TYPE 120 VAC INPUT SUPPLY RATING 0 TO 1500/0 TO 3500 RPM SPEED RATING TWO SPEED OPTION YES REVERSIBLE 3/4 INCH CHUCK CAPACITY KEYED CHUCK TYPE INCLUDES (1) CARRYING CASE, (1) CHUCK KEY, (1) SIDE HANDLE CORD LENGTH 8 FT FIXED SELFEED BIT CAPACITY 1-3/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Portable Drill - 5380-21 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Portable Drill
5380-21
Electric Portable Drill 5380-21
D-HANDLE TYPE 120 VAC INPUT SUPPLY RATING 0 TO 1500/0 TO 3500 RPM SPEED RATING TWO SPEED OPTION YES REVERSIBLE 3/4 INCH CHUCK CAPACITY KEYED CHUCK TYPE INCLUDES (1) CARRYING CASE, (1) CHUCK KEY, (1) SIDE HANDLE CORD LENGTH 8 FT FIXED SELFEED BIT CAPACITY 1-3/4 INCH
  • D-HANDLE TYPE
  • 120 VAC INPUT SUPPLY RATING
  • 0 TO 1500/0 TO 3500 RPM SPEED RATING
  • TWO SPEED OPTION
  • YES REVERSIBLE
  • 3/4 INCH CHUCK CAPACITY
  • KEYED CHUCK TYPE
  • INCLUDES (1) CARRYING CASE, (1) CHUCK KEY, (1) SIDE HANDLE
  • CORD LENGTH 8 FT FIXED
  • SELFEED BIT CAPACITY 1-3/4 INCH
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Hand Drills
Product Number 5380-21
Product Name Electric Portable Drill
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 5062968 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Pillar drill
Chuck Size 0.0394 to 0.1260 inch (1 to 3.2 mm)
View Details
Air Drill Reversible Keyless Chuck - TL054500AV - Campbell Hausfeld
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 7.8 inch (198 mm)
View Details
Electric Portable Drill - 0201-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Type Pistol Grip
Chuck Size 0.3750 inch (9.52 mm)
View Details
12 Volt Compact Drill - HJP002K - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Type Pistol Grip
Battery Voltage 12 volts
View Details