0244-1 -- ELECTRIC PORTABLE DRILL
Milwaukee Electric Tool Corporation
Electric Portable Drill
0244-1
Description
120 VAC INPUT SUPPLY RATING
5.5 AMPERE CURRENT RATING
0 TO 600 RPM SPEED RATING
ONE SPEED OPTION
1/2 INCH-20 TPI SPINDLE SIZE
YES REVERSIBLE
1/2 INCH CHUCK CAPACITY
KEYED CHUCK TYPE
MAGNUM[R] BRAND
LENGTH 10-1/2 INCH
INCLUDES CHUCK KEY, RUBBER FLEX KEY HOLDER, STEEL CARRYING CASE, THREE WIRE QUIK-LOK CORD SET, SIDE HANDLE
-
Milwaukee Electric Tool Corporation
Datasheet
Description
120 VAC INPUT SUPPLY RATING
5.5 AMPERE CURRENT RATING
0 TO 600 RPM SPEED RATING
ONE SPEED OPTION
1/2 INCH-20 TPI SPINDLE SIZE
YES REVERSIBLE
1/2 INCH CHUCK CAPACITY
KEYED CHUCK TYPE
MAGNUM[R] BRAND
LENGTH 10-1/2 INCH
INCLUDES CHUCK KEY, RUBBER FLEX KEY HOLDER, STEEL CARRYING CASE, THREE WIRE QUIK-LOK CORD SET, SIDE HANDLE
Datasheet
Suppliers
Electric Portable Drill
0244-1
120 VAC INPUT SUPPLY RATING
5.5 AMPERE CURRENT RATING
0 TO 600 RPM SPEED RATING
ONE SPEED OPTION
1/2 INCH-20 TPI SPINDLE SIZE
YES REVERSIBLE
1/2 INCH CHUCK CAPACITY
KEYED CHUCK TYPE
MAGNUM[R] BRAND
LENGTH 10-1/2 INCH
INCLUDES CHUCK KEY, RUBBER FLEX KEY HOLDER, STEEL CARRYING CASE, THREE WIRE QUIK-LOK CORD SET, SIDE HANDLE
- 120 VAC INPUT SUPPLY RATING
- 5.5 AMPERE CURRENT RATING
- 0 TO 600 RPM SPEED RATING
- ONE SPEED OPTION
- 1/2 INCH-20 TPI SPINDLE SIZE
- YES REVERSIBLE
- 1/2 INCH CHUCK CAPACITY
- KEYED CHUCK TYPE
- MAGNUM[R] BRAND
- LENGTH 10-1/2 INCH
- INCLUDES CHUCK KEY, RUBBER FLEX KEY HOLDER, STEEL CARRYING CASE, THREE WIRE QUIK-LOK CORD SET, SIDE HANDLE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Hand Drills |
|
Product Number
|
0244-1 |
|
Product Name
|
Electric Portable Drill |
|
Power
|
Power Tools; Electrical
|
Unlock Full Specs
to access all available technical data
Similar Products
Power
Power Tools; Pneumatic Tool
Chuck Size
0.3750 inch (9.52 mm)
RPM
6000 rpm
View Details
Power
Power Tools; Electrical
Type
Rotary Hammer
Features
Battery-Powered
View Details
Power
Power Tools; Electrical
Type
Pistol Grip
Features
Multiple Speed Settings; Second Handle
View Details
Milwaukee Electric Tool Corporation
Power
Power Tools; Electrical
Type
Right Angle
Features
Battery-Powered; Multiple Speed Settings
View Details