5243 -- ELECTRIC GRINDER/POLISHER/SANDER
Milwaukee Electric Tool Corporation
Electric Grinder/Polisher/Sander
5243
Description
22 INCH LENGTH OVERALL SIZE
120 VOLT AC/DC INPUT SUPPLY RATING
15 AMP CURRENT RATING
16.5 POUND WEIGHT
ELECTRIC GRINDER
5500 RPM SPEED RATING
DIE, STRAIGHT, WHEEL ITEM TYPE
5/8 INCH-11 TPI SPINDLE SIZE
6 INCH DIAMETER BELT/DISC/PAD SIZE
SWITCH TYPE TRIGGER WITH LOCK-ON
CORD TYPE FIXED
CORD LENGTH 9 FOOT
INCLUDES (1) 1-1/16 INCH WRENCH, (1) GRINDING WHEEL, (1) SPANNER WRENCH, (1) WHEEL GUARD
-
Milwaukee Electric Tool Corporation
Datasheet
Description
22 INCH LENGTH OVERALL SIZE
120 VOLT AC/DC INPUT SUPPLY RATING
15 AMP CURRENT RATING
16.5 POUND WEIGHT
ELECTRIC GRINDER
5500 RPM SPEED RATING
DIE, STRAIGHT, WHEEL ITEM TYPE
5/8 INCH-11 TPI SPINDLE SIZE
6 INCH DIAMETER BELT/DISC/PAD SIZE
SWITCH TYPE TRIGGER WITH LOCK-ON
CORD TYPE FIXED
CORD LENGTH 9 FOOT
INCLUDES (1) 1-1/16 INCH WRENCH, (1) GRINDING WHEEL, (1) SPANNER WRENCH, (1) WHEEL GUARD
Datasheet
Suppliers
Electric Grinder/Polisher/Sander
5243
22 INCH LENGTH OVERALL SIZE
120 VOLT AC/DC INPUT SUPPLY RATING
15 AMP CURRENT RATING
16.5 POUND WEIGHT
ELECTRIC GRINDER
5500 RPM SPEED RATING
DIE, STRAIGHT, WHEEL ITEM TYPE
5/8 INCH-11 TPI SPINDLE SIZE
6 INCH DIAMETER BELT/DISC/PAD SIZE
SWITCH TYPE TRIGGER WITH LOCK-ON
CORD TYPE FIXED
CORD LENGTH 9 FOOT
INCLUDES (1) 1-1/16 INCH WRENCH, (1) GRINDING WHEEL, (1) SPANNER WRENCH, (1) WHEEL GUARD
- 22 INCH LENGTH OVERALL SIZE
- 120 VOLT AC/DC INPUT SUPPLY RATING
- 15 AMP CURRENT RATING
- 16.5 POUND WEIGHT
- ELECTRIC GRINDER
- 5500 RPM SPEED RATING
- DIE, STRAIGHT, WHEEL ITEM TYPE
- 5/8 INCH-11 TPI SPINDLE SIZE
- 6 INCH DIAMETER BELT/DISC/PAD SIZE
- SWITCH TYPE TRIGGER WITH LOCK-ON
- CORD TYPE FIXED
- CORD LENGTH 9 FOOT
- INCLUDES (1) 1-1/16 INCH WRENCH, (1) GRINDING WHEEL, (1) SPANNER WRENCH, (1) WHEEL GUARD
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Grinders and Grinding Machines |
|
Product Number
|
5243 |
|
Product Name
|
Electric Grinder/Polisher/Sander |
|
Type
|
Grinder; DieGrinder; Disc or Wheel Face Grinder
|
|
Rotary Speed
|
5500 rpm
|
|
Part Capacity - Weight
|
16.5 lbs (7.48 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Grinder
Mounting
Floor / Machine Tool
Applications / Materials Abraded
Ceramics / Glass; Electronics
View Details
Milwaukee Electric Tool Corporation
Type
Grinder; Disc or Wheel Face Grinder
Rotary Speed
6600 rpm
Power
4.19 HP
View Details
Type
Grinder; Contact Wheel Backed Belt Grinder; Polisher-Grinder
Mounting
Handheld; Portable
Applications / Materials Abraded
Clean / Surface Prep; Metal
View Details