6089-31 -- ELECTRIC GRINDER/POLISHER/SANDER
Milwaukee Electric Tool Corporation
Electric Grinder/Polisher/Sander
6089-31
Description
120 VAC/VDC INPUT SUPPLY RATING
15 AMPERE CURRENT RATING
3130 W POWER RATING
ANGLE GRINDER
6600 RPM SPEED RATING
WHEEL ITEM TYPE
5/8 INCH-11 TPI SPINDLE SIZE
7 INCH DIA/9 INCH DIA BELT/DISC/PAD SIZE
ROTO-LOK[TM] BRAND
INCLUDES SOFT GRIP HANDLE, BURST RESISTANT GUARD, SPINDAL LOCK, GEARS SPIRAL BEVEL
-
Milwaukee Electric Tool Corporation
Datasheet
Description
120 VAC/VDC INPUT SUPPLY RATING
15 AMPERE CURRENT RATING
3130 W POWER RATING
ANGLE GRINDER
6600 RPM SPEED RATING
WHEEL ITEM TYPE
5/8 INCH-11 TPI SPINDLE SIZE
7 INCH DIA/9 INCH DIA BELT/DISC/PAD SIZE
ROTO-LOK[TM] BRAND
INCLUDES SOFT GRIP HANDLE, BURST RESISTANT GUARD, SPINDAL LOCK, GEARS SPIRAL BEVEL
Datasheet
Suppliers
Electric Grinder/Polisher/Sander
6089-31
120 VAC/VDC INPUT SUPPLY RATING
15 AMPERE CURRENT RATING
3130 W POWER RATING
ANGLE GRINDER
6600 RPM SPEED RATING
WHEEL ITEM TYPE
5/8 INCH-11 TPI SPINDLE SIZE
7 INCH DIA/9 INCH DIA BELT/DISC/PAD SIZE
ROTO-LOK[TM] BRAND
INCLUDES SOFT GRIP HANDLE, BURST RESISTANT GUARD, SPINDAL LOCK, GEARS SPIRAL BEVEL
- 120 VAC/VDC INPUT SUPPLY RATING
- 15 AMPERE CURRENT RATING
- 3130 W POWER RATING
- ANGLE GRINDER
- 6600 RPM SPEED RATING
- WHEEL ITEM TYPE
- 5/8 INCH-11 TPI SPINDLE SIZE
- 7 INCH DIA/9 INCH DIA BELT/DISC/PAD SIZE
- ROTO-LOK[TM] BRAND
- INCLUDES SOFT GRIP HANDLE, BURST RESISTANT GUARD, SPINDAL LOCK, GEARS SPIRAL BEVEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Grinders and Grinding Machines |
|
Product Number
|
6089-31 |
|
Product Name
|
Electric Grinder/Polisher/Sander |
|
Type
|
Grinder; Disc or Wheel Face Grinder
|
|
Rotary Speed
|
6600 rpm
|
|
Power
|
4.19 HP
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Grinder
Mounting
Floor / Machine Tool
Applications / Materials Abraded
Ceramics / Glass; Electronics
View Details
Milwaukee Electric Tool Corporation
Type
Grinder; Disc or Wheel Face Grinder
Rotary Speed
11000 rpm
Power
1.88 HP
View Details
Type
Grinder; Grinding Wheel Grinder; DieGrinder; Disc or Wheel Face Grinder; Polisher-Grinder
Mounting
Handheld; Portable
Applications / Materials Abraded
Building & Construction; Clean / Surface Prep; Metal; Plastics or Composites; Wood
View Details