Milwaukee Electric Tool Corporation Straight Grinding Wheel 49-94-6305

Description
27 TYPE T GRADE STAINLESS STEEL CUT MATERIAL 6 INCH DIAMETER 0.045 INCH THICKNESS 7/8 INCH MOUNTING SIZE 60 GRIT SIZE NUMBER MEDIUM GRIT ALUMINUM OXIDE ABRASIVE MATERIAL A60T STANDARD DESIGNATION MILWAUKEE[R] BRAND PACKAGING QUANTITY 25 PER CARTON
Datasheet
Description
27 TYPE T GRADE STAINLESS STEEL CUT MATERIAL 6 INCH DIAMETER 0.045 INCH THICKNESS 7/8 INCH MOUNTING SIZE 60 GRIT SIZE NUMBER MEDIUM GRIT ALUMINUM OXIDE ABRASIVE MATERIAL A60T STANDARD DESIGNATION MILWAUKEE[R] BRAND PACKAGING QUANTITY 25 PER CARTON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Grinding Wheel - 49-94-6305 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Straight Grinding Wheel
49-94-6305
Straight Grinding Wheel 49-94-6305
27 TYPE T GRADE STAINLESS STEEL CUT MATERIAL 6 INCH DIAMETER 0.045 INCH THICKNESS 7/8 INCH MOUNTING SIZE 60 GRIT SIZE NUMBER MEDIUM GRIT ALUMINUM OXIDE ABRASIVE MATERIAL A60T STANDARD DESIGNATION MILWAUKEE[R] BRAND PACKAGING QUANTITY 25 PER CARTON
  • 27 TYPE
  • T GRADE
  • STAINLESS STEEL CUT MATERIAL
  • 6 INCH DIAMETER
  • 0.045 INCH THICKNESS
  • 7/8 INCH MOUNTING SIZE
  • 60 GRIT SIZE NUMBER
  • MEDIUM GRIT
  • ALUMINUM OXIDE ABRASIVE MATERIAL
  • A60T STANDARD DESIGNATION
  • MILWAUKEE[R] BRAND
  • PACKAGING QUANTITY 25 PER CARTON
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Grinding Wheels
Product Number 49-94-6305
Product Name Straight Grinding Wheel
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 11.81 inch (300 mm)
Thickness 0.9843 inch (25 mm)
Bore / Shank 5 inch (127 mm)
View Details
Norton® Metal - 07660775926 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Cup Discs for Sander/Polishers or Angle Grinders - FX™ Cup - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 5 inch (114 to 127 mm)
Thickness 0.7500 inch (19.05 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details
Straight Grinding Wheel - 49-94-5020 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Aluminum Oxide
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
View Details