Milwaukee Electric Tool Corporation Straight Grinding Wheel 49-94-5020

Description
27 TYPE R GRADE STAINLESS STEEL CUT MATERIAL 5 INCH DIAMETER 1/4 INCH THICKNESS 7/8 INCH MOUNTING SIZE 12225 SPEED RATING 1/4 THICKNESS - FRACTIONAL 24 GRIT SIZE NUMBER COARSE GRIT ALUMINUM OXIDE ABRASIVE MATERIAL A24R STANDARD DESIGNATION MILWAUKEE[R] BRAND PACKAGING QUANTITY 10 PER CASE
Datasheet
Description
27 TYPE R GRADE STAINLESS STEEL CUT MATERIAL 5 INCH DIAMETER 1/4 INCH THICKNESS 7/8 INCH MOUNTING SIZE 12225 SPEED RATING 1/4 THICKNESS - FRACTIONAL 24 GRIT SIZE NUMBER COARSE GRIT ALUMINUM OXIDE ABRASIVE MATERIAL A24R STANDARD DESIGNATION MILWAUKEE[R] BRAND PACKAGING QUANTITY 10 PER CASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Grinding Wheel - 49-94-5020 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Straight Grinding Wheel
49-94-5020
Straight Grinding Wheel 49-94-5020
27 TYPE R GRADE STAINLESS STEEL CUT MATERIAL 5 INCH DIAMETER 1/4 INCH THICKNESS 7/8 INCH MOUNTING SIZE 12225 SPEED RATING 1/4 THICKNESS - FRACTIONAL 24 GRIT SIZE NUMBER COARSE GRIT ALUMINUM OXIDE ABRASIVE MATERIAL A24R STANDARD DESIGNATION MILWAUKEE[R] BRAND PACKAGING QUANTITY 10 PER CASE
  • 27 TYPE
  • R GRADE
  • STAINLESS STEEL CUT MATERIAL
  • 5 INCH DIAMETER
  • 1/4 INCH THICKNESS
  • 7/8 INCH MOUNTING SIZE
  • 12225 SPEED RATING
  • 1/4 THICKNESS - FRACTIONAL
  • 24 GRIT SIZE NUMBER
  • COARSE GRIT
  • ALUMINUM OXIDE ABRASIVE MATERIAL
  • A24R STANDARD DESIGNATION
  • MILWAUKEE[R] BRAND
  • PACKAGING QUANTITY 10 PER CASE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Grinding Wheels
Product Number 49-94-5020
Product Name Straight Grinding Wheel
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Gemini® 57A24-R Plug - 61463622351 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 1.5 inch (38.1 mm)
Thickness 2.5 inch (63.5 mm)
View Details
 - 1985918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 4.92 inch (125 mm)
Thickness 1.57 inch (40 mm)
View Details
Raised Hub Straight Grinding Wheel - 49-94-4580 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
EB Diamond Cluster Wheel - EB7007880CLSF - CS UNITEC
Specs
Type Diamond
Outer Diameter 7 inch (178 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details