Milwaukee Electric Tool Corporation Raised Hub Straight Grinding Wheel 49-94-4580

Description
27 TYPE R GRADE METAL CUT MATERIAL GENERAL PURPOSE, GRINDING APPLICATION 4-1/2 INCH DIAMETER 1/4 INCH THICKNESS 7/8 INCH MOUNTING SIZE 24 GRIT SIZE NUMBER ZIRCONIA ALUMINA ABRASIVE MATERIAL ZA24R STANDARD DESIGNATION INCLUSIONS/FEATURES EXTRA LONG LIFE PACKAGING QUANTITY 10 PER PACK SPEED RATING (RPM) 13580
Datasheet
Description
27 TYPE R GRADE METAL CUT MATERIAL GENERAL PURPOSE, GRINDING APPLICATION 4-1/2 INCH DIAMETER 1/4 INCH THICKNESS 7/8 INCH MOUNTING SIZE 24 GRIT SIZE NUMBER ZIRCONIA ALUMINA ABRASIVE MATERIAL ZA24R STANDARD DESIGNATION INCLUSIONS/FEATURES EXTRA LONG LIFE PACKAGING QUANTITY 10 PER PACK SPEED RATING (RPM) 13580
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Raised Hub Straight Grinding Wheel - 49-94-4580 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Raised Hub Straight Grinding Wheel
49-94-4580
Raised Hub Straight Grinding Wheel 49-94-4580
27 TYPE R GRADE METAL CUT MATERIAL GENERAL PURPOSE, GRINDING APPLICATION 4-1/2 INCH DIAMETER 1/4 INCH THICKNESS 7/8 INCH MOUNTING SIZE 24 GRIT SIZE NUMBER ZIRCONIA ALUMINA ABRASIVE MATERIAL ZA24R STANDARD DESIGNATION INCLUSIONS/FEATURES EXTRA LONG LIFE PACKAGING QUANTITY 10 PER PACK SPEED RATING (RPM) 13580
  • 27 TYPE
  • R GRADE
  • METAL CUT MATERIAL
  • GENERAL PURPOSE, GRINDING APPLICATION
  • 4-1/2 INCH DIAMETER
  • 1/4 INCH THICKNESS
  • 7/8 INCH MOUNTING SIZE
  • 24 GRIT SIZE NUMBER
  • ZIRCONIA ALUMINA ABRASIVE MATERIAL
  • ZA24R STANDARD DESIGNATION
  • INCLUSIONS/FEATURES EXTRA LONG LIFE
  • PACKAGING QUANTITY 10 PER PACK
  • SPEED RATING (RPM) 13580
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Grinding Wheels
Product Number 49-94-4580
Product Name Raised Hub Straight Grinding Wheel
Type Alumina Zirconia
Unlock Full Specs
to access all available technical data

Similar Products

Gemini® 57A24-R Plug - 61463622220 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 2 inch (50.8 mm)
Thickness 3 inch (76.2 mm)
View Details
 - 1985384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.2362 inch (6 mm)
View Details
Straight Grinding Wheel - 49-94-4570 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Silicon Carbide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
EB Diamond Combination Wheel - EB4507835CM - CS UNITEC
Specs
Type Diamond
Outer Diameter 4.5 inch (114 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details