Walter Surface Technologies Grinding Wheels for Stainless Steel STAINLESS™

Description
The name says it all! When you need a wheel that is guaranteed not to contaminate stainless steel, this is the wheel for the job. These wheels hug the work piece for controlled grinding and a smooth, high quality finish. Features Excellent wheel life Fast material removal, cool cutting High performance cutting and light grinding Applications Cutting stainless steel Deburring Light grinding Shaping
Description
The name says it all! When you need a wheel that is guaranteed not to contaminate stainless steel, this is the wheel for the job. These wheels hug the work piece for controlled grinding and a smooth, high quality finish. Features Excellent wheel life Fast material removal, cool cutting High performance cutting and light grinding Applications Cutting stainless steel Deburring Light grinding Shaping

Suppliers

Company
Product
Description
Supplier Links
Grinding Wheels for Stainless Steel - STAINLESS™ - Walter Surface Technologies
Windsor, CT, USA
Grinding Wheels for Stainless Steel
STAINLESS™
Grinding Wheels for Stainless Steel STAINLESS™
The name says it all! When you need a wheel that is guaranteed not to contaminate stainless steel, this is the wheel for the job. These wheels hug the work piece for controlled grinding and a smooth, high quality finish. Features Excellent wheel life Fast material removal, cool cutting High performance cutting and light grinding Applications Cutting stainless steel Deburring Light grinding Shaping

The name says it all! When you need a wheel that is guaranteed not to contaminate stainless steel, this is the wheel for the job. These wheels hug the work piece for controlled grinding and a smooth, high quality finish.

Features

  • Excellent wheel life
  • Fast material removal, cool cutting
  • High performance cutting and light grinding

Applications

  • Cutting stainless steel
  • Deburring
  • Light grinding
  • Shaping
Supplier's Site

Technical Specifications

  Walter Surface Technologies
Product Category Grinding Wheels
Product Number STAINLESS™
Product Name Grinding Wheels for Stainless Steel
Outer Diameter 4.5 to 9 inch (114 to 229 mm)
Thickness 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gemini A Type 27 Grinding Wheel - 66252842165 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 693523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.9843 inch (25 mm)
View Details
Specs
Type Borazon
Outer Diameter 0.3150 to 1 inch (8 to 25.4 mm)
Bore / Shank 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
View Details
Mini Cut-Off Wheels - ALLSTEEL™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Aluminum Oxide
Applications & Materials Abraded Metalworking; Dry; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details