Milwaukee Electric Tool Corporation Straight Grinding Wheel 49-94-4570

Description
27 TYPE T GRADE CONCRETE CUT MATERIAL GRINDING, BLENDING APPLICATION 4-1/2 INCH DIAMETER 1/4 INCH THICKNESS 7/8 INCH MOUNTING SIZE 13580 RPM SPEED RATING 24 GRIT SIZE NUMBER SILICON CARBIDE ABRASIVE MATERIAL C24T STANDARD DESIGNATION
Datasheet
Description
27 TYPE T GRADE CONCRETE CUT MATERIAL GRINDING, BLENDING APPLICATION 4-1/2 INCH DIAMETER 1/4 INCH THICKNESS 7/8 INCH MOUNTING SIZE 13580 RPM SPEED RATING 24 GRIT SIZE NUMBER SILICON CARBIDE ABRASIVE MATERIAL C24T STANDARD DESIGNATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Grinding Wheel - 49-94-4570 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Straight Grinding Wheel
49-94-4570
Straight Grinding Wheel 49-94-4570
27 TYPE T GRADE CONCRETE CUT MATERIAL GRINDING, BLENDING APPLICATION 4-1/2 INCH DIAMETER 1/4 INCH THICKNESS 7/8 INCH MOUNTING SIZE 13580 RPM SPEED RATING 24 GRIT SIZE NUMBER SILICON CARBIDE ABRASIVE MATERIAL C24T STANDARD DESIGNATION
  • 27 TYPE
  • T GRADE
  • CONCRETE CUT MATERIAL
  • GRINDING, BLENDING APPLICATION
  • 4-1/2 INCH DIAMETER
  • 1/4 INCH THICKNESS
  • 7/8 INCH MOUNTING SIZE
  • 13580 RPM SPEED RATING
  • 24 GRIT SIZE NUMBER
  • SILICON CARBIDE ABRASIVE MATERIAL
  • C24T STANDARD DESIGNATION
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Grinding Wheels
Product Number 49-94-4570
Product Name Straight Grinding Wheel
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Gemini® Fast Cut - 66243519884 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 1221160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 1.57 inch (40 mm)
Thickness 1.57 inch (40 mm)
Bore / Shank 0.5000 inch (12.7 mm)
View Details
Straight Grinding Wheel - 49-94-7075 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
EB Diamond Cluster Wheel - EB4507880CLSF - CS UNITEC
Specs
Type Diamond
Outer Diameter 4.5 inch (114 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details