Milwaukee Electric Tool Corporation Raised Hub Straight Grinding Wheel 49-94-4510

Description
27 TYPE S GRADE PIPELINE-LIGHT GRINDING/CUTTING APPLICATION 4-1/2 INCH DIAMETER 1/8 INCH THICKNESS 7/8 INCH MOUNTING SIZE 30 GRIT SIZE NUMBER ABRASIVE TYPE A30S SPEED RATING (RPM) 13580
Datasheet
Description
27 TYPE S GRADE PIPELINE-LIGHT GRINDING/CUTTING APPLICATION 4-1/2 INCH DIAMETER 1/8 INCH THICKNESS 7/8 INCH MOUNTING SIZE 30 GRIT SIZE NUMBER ABRASIVE TYPE A30S SPEED RATING (RPM) 13580
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Raised Hub Straight Grinding Wheel - 49-94-4510 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Raised Hub Straight Grinding Wheel
49-94-4510
Raised Hub Straight Grinding Wheel 49-94-4510
27 TYPE S GRADE PIPELINE-LIGHT GRINDING/CUTTING APPLICATION 4-1/2 INCH DIAMETER 1/8 INCH THICKNESS 7/8 INCH MOUNTING SIZE 30 GRIT SIZE NUMBER ABRASIVE TYPE A30S SPEED RATING (RPM) 13580
  • 27 TYPE
  • S GRADE
  • PIPELINE-LIGHT GRINDING/CUTTING APPLICATION
  • 4-1/2 INCH DIAMETER
  • 1/8 INCH THICKNESS
  • 7/8 INCH MOUNTING SIZE
  • 30 GRIT SIZE NUMBER
  • ABRASIVE TYPE A30S
  • SPEED RATING (RPM) 13580
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Grinding Wheels
Product Number 49-94-4510
Product Name Raised Hub Straight Grinding Wheel
Outer Diameter 4.5 inch (114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norzon® TAF Cone - 61463644232 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 2 inch (50.8 mm)
Thickness 3 inch (76.2 mm)
View Details
 - 1221141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 11.81 inch (300 mm)
Thickness 1.57 inch (40 mm)
View Details
Straight Grinding Wheel - 49-94-9735 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Silicon Carbide
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
EB Diamond Cluster Wheel - EB7007880CLSF - CS UNITEC
Specs
Type Diamond
Outer Diameter 7 inch (178 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details