Milwaukee Electric Tool Corporation Hole Saw 49-56-9650

Description
CONSTANT PITCH TYPE MACHINABLE AND NON-FERROUS METAL, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 4-3/4 INCH DIAMETER CRYOGENICALLY TREATED PROCESS 35 RPM (STAINLESS STEEL), 45 RPM (CAST IRON), 70 RPM (MILD STEEL), 95 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR STRAIGHT ARBOR SHANK TYPE ICE HARDENED[TM], HOLE DOZER[TM] BRAND
Description
CONSTANT PITCH TYPE MACHINABLE AND NON-FERROUS METAL, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 4-3/4 INCH DIAMETER CRYOGENICALLY TREATED PROCESS 35 RPM (STAINLESS STEEL), 45 RPM (CAST IRON), 70 RPM (MILD STEEL), 95 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR STRAIGHT ARBOR SHANK TYPE ICE HARDENED[TM], HOLE DOZER[TM] BRAND

Suppliers

Company
Product
Description
Supplier Links
Hole Saw 49-56-9650
CONSTANT PITCH TYPE MACHINABLE AND NON-FERROUS METAL, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 4-3/4 INCH DIAMETER CRYOGENICALLY TREATED PROCESS 35 RPM (STAINLESS STEEL), 45 RPM (CAST IRON), 70 RPM (MILD STEEL), 95 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR STRAIGHT ARBOR SHANK TYPE ICE HARDENED[TM], HOLE DOZER[TM] BRAND
  • CONSTANT PITCH TYPE
  • MACHINABLE AND NON-FERROUS METAL, WOOD, PLASTIC CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 4-3/4 INCH DIAMETER
  • CRYOGENICALLY TREATED PROCESS
  • 35 RPM (STAINLESS STEEL), 45 RPM (CAST IRON), 70 RPM (MILD STEEL), 95 RPM (ALUMINUM) SPEED RATING
  • 1-5/8 INCH CUTTING DEPTH
  • NO SUPPLIED WITH PILOT DRILL
  • NO SUPPLIED WITH ARBOR
  • STRAIGHT ARBOR SHANK TYPE
  • ICE HARDENED[TM], HOLE DOZER[TM] BRAND
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 49-56-9650
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
PCB Drill Bits - 2156999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.075 inch (1.9 mm)
Shank 0.125 inch (3.2 mm)
View Details
Hole Saw - 49-56-0142 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Drill Type Hole Saw
Cutting Application Plastic; Wood
View Details
Drill Bit - 003586 - Sandvik AB
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details